Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R110CFDXKSA1 IPP65R110CFDXKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 108095-IPP65R110CFDX KSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 277.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 700V Continuous Drain Current at 25°C: 31.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1.3mA Max Gate Charge: 118nC @ 10V Max Input Capacitance: 3240pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 12.7A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 108095-IPP65R110CFDX KSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 277.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 700V Continuous Drain Current at 25°C: 31.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1.3mA Max Gate Charge: 118nC @ 10V Max Input Capacitance: 3240pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 12.7A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R110CFDXKSA1 - 108095-IPP65R110CFDXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R110CFDXKSA1
108095-IPP65R110CFDXKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R110CFDXKSA1 108095-IPP65R110CFDXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 108095-IPP65R110CFDX KSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 277.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 700V Continuous Drain Current at 25°C: 31.2A (Tc) Gate-Source Threshold Voltage: 4.5V @ 1.3mA Max Gate Charge: 118nC @ 10V Max Input Capacitance: 3240pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 110 mOhm @ 12.7A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 108095-IPP65R110CFDXKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 277.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 700V
Continuous Drain Current at 25°C: 31.2A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 1.3mA
Max Gate Charge: 118nC @ 10V
Max Input Capacitance: 3240pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 110 mOhm @ 12.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - IPP65R110CFDXKSA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 31.2A I(D), 650V, 0.11ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 31.2A I(D), 650V, 0.11ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
Single FETs, MOSFETs - IPP65R110CFDXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP65R110CFDXKSA1-ND
Single FETs, MOSFETs IPP65R110CFDXKSA1-ND
MOSFET N-CH 700V 31.2A TO220-3

MOSFET N-CH 700V 31.2A TO220-3

Buy Now Datasheet
Singapore, Singapore
700V 31.2A TO220 MOSFET Transistor
278-IPP65R110CFDXKSA1
700V 31.2A TO220 MOSFET Transistor 278-IPP65R110CFDXKSA1
MOSFET N-CH 700V 31.2A TO220-3 Product overview: IPP65R110CFDXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 31.2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 31.2A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP65R110CFDXKSA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 700V 31.2A TO220-3 Product overview: IPP65R110CFDXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 31.2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 31.2A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP65R110CFDXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP65R110CFDXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP65R110CFDXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP65R110CFDXKSA1
MOSFET N-CH 700V 31.2A TO220-3

MOSFET N-CH 700V 31.2A TO220-3

Supplier's Site
Mosfet, N-Ch, 650V, 31.2A, 277.8W; Channel Type Infineon - 13AC9085 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 31.2A, 277.8W; Channel Type Infineon
13AC9085
Mosfet, N-Ch, 650V, 31.2A, 277.8W; Channel Type Infineon 13AC9085
MOSFET, N-CH, 650V, 31.2A, 277.8W; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:31.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 650V, 31.2A, 277.8W; Channel Type:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:31.2A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 108095-IPP65R110CFDXKSA1 IPP65R110CFDXKSA1 IPP65R110CFDXKSA1-ND 278-IPP65R110CFDXKSA1 IPP65R110CFDXKSA1 13AC9085
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R110CFDXKSA1 Single FETs, MOSFETs 700V 31.2A TO220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 31.2A, 277.8W; Channel Type Infineon
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 700 volts 650 volts
PD 277800 milliwatts 277800 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; PG-TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 Tube 118 nC @ 10 V TO-3
Unlock Full Specs
to access all available technical data