The IPDQ65R080CFD7 is a 650 V CoolMOS™ CFD7 superjunction N-channel MOSFET designed for high-efficiency resonant switching topologies such as LLC and phase-shift full-bridge circuits. It is packaged in a PG-HDSOP-22 with dimensions of 15.30-15.50 mm length, 14.90-15.10 mm width, and 20.86-21.06 mm height. The device features a maximum continuous drain current of 32 A at TC=150°C, a drain-source on-state resistance of 80 mΩ at 25°C, and a pulsed drain current of 107 A. It includes an ultra-fast body diode with a maximum diode commutation speed of 1300 A/µs and a reverse recovery charge up to 1.46 µC. The MOSFET is fully qualified for industrial applications per JEDEC standards, operates up to 150°C junction temperature, and meets thermal resistance specifications of 0.56 °C/W (junction-to-case) and 62 °C/W (junction-to-ambient
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies
Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPDQ65R080CFD7 in a QDPAK package is ideally suited for resonant topologies in industrial applications, such as server, telecom, solar, and EV-charging stations, in which it enables significant efficiency improvements compared to competition. As a successor to the CFD2 SJ MOSFET family, it comes with reduced gate charge, improved turn-off behavior, and reduced reverse recovery charge enabling highest efficiency and power density as well as additional 50 V breakdown voltage.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPDQ65R080CFD7 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPDQ65R080CFD7 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0800 ohms |
| QG | 50 nC |