The IPF050N10NF2S is a 100 V N-channel power MOSFET in a PG-TO263-7 package, measuring 9.00 to 9.40 mm in length and 9.68 to 10.08 mm in width, with a 7-pin configuration. It has a maximum drain-source on-state resistance of 5.05 mΩ at 25 °C and can handle a continuous drain current of up to 117 A at a case temperature of 25 °C. The device is avalanche-tested, rated for junction temperatures from -55 °C to 175 °C, and complies with RoHS and is halogen-free per IEC 61249-2-21. Its thermal resistance from junction to case is 1.0 °C/W.
StrongIRFET™ 2 single N-channel power MOSFET 100 V in D²PAK 7-pin package
Infineon's StrongIRFET™ 2 power MOSFET 100 V features low RDS(on) of 5 mOhm, addressing a broad range of applications from low- to high-switching frequency.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPF050N10NF2S |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPF050N10NF2S |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0050 ohms |