Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPP65R060CFD7

Description
The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPP65R060CFD7 in a TO-220 package is ideally suited for resonant topologies in industrial applications, such as server, telecom, solar, and EV-charging stations, in which it enables significant efficiency improvements compared to competition. As a successor to the CFD2 SJ MOSFET family, it comes with reduced gate charge, improved turn-off behavior, and reduced reverse recovery charge enabling highest efficiency and power density as well as additional 50V breakdown voltage. Summary of Features Ultrafast body diode and very low Qrr 650V breakdown voltage Significantly reduced switching losses compared to competition Lowest RDS(on) dependency over temperature Benefits Excellent hard-commutation ruggedness Extra safety margin for designs with increased bus voltage Enabling increased power density Outstanding light-load efficiency in industrial SMPS applications Improved full-load efficiency in industrial SMPS applications Price competitiveness compared to alternative offerings in the market Applications DIN rail power supplies EV charging Photovoltaic Server power supply units (PSU) Telecommunication infrastructure Designers who used this product also designed with 2ED2184S06F | Gate driver ICs 2EDR8259X | Gate driver ICs 1EDN8511B | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44173N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDR8259X | Gate driver ICs 1EDN8511B | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44173N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDR8259X | Gate driver ICs 1 2
Request a Quote
Description
The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPP65R060CFD7 in a TO-220 package is ideally suited for resonant topologies in industrial applications, such as server, telecom, solar, and EV-charging stations, in which it enables significant efficiency improvements compared to competition. As a successor to the CFD2 SJ MOSFET family, it comes with reduced gate charge, improved turn-off behavior, and reduced reverse recovery charge enabling highest efficiency and power density as well as additional 50V breakdown voltage. Summary of Features Ultrafast body diode and very low Qrr 650V breakdown voltage Significantly reduced switching losses compared to competition Lowest RDS(on) dependency over temperature Benefits Excellent hard-commutation ruggedness Extra safety margin for designs with increased bus voltage Enabling increased power density Outstanding light-load efficiency in industrial SMPS applications Improved full-load efficiency in industrial SMPS applications Price competitiveness compared to alternative offerings in the market Applications DIN rail power supplies EV charging Photovoltaic Server power supply units (PSU) Telecommunication infrastructure Designers who used this product also designed with 2ED2184S06F | Gate driver ICs 2EDR8259X | Gate driver ICs 1EDN8511B | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44173N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDR8259X | Gate driver ICs 1EDN8511B | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44173N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDR8259X | Gate driver ICs 1 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPP65R060CFD7 is a 650V CoolMOS™ CFD7 superjunction MOSFET in a PG-TO220-3 package, designed for resonant switching topologies such as LLC and phase-shift full-bridge (ZVS) in industrial applications including server, telecom, EV charging, and solar systems. It has a maximum drain-source on-state resistance of 60 mΩ, a pulsed drain current of 146 A, and a fast body diode with a maximum di/dt of 1300 A/μs. The device features low switching losses, minimal R₍₃(on) temperature dependency, and excellent hard-commutation ruggedness. It is fully qualified according to JEDEC for industrial applications.

Datasheet Summary
Powered by GS/AI

The IPP65R060CFD7 is a 650V CoolMOS™ CFD7 superjunction MOSFET in a PG-TO220-3 package, designed for resonant switching topologies such as LLC and phase-shift full-bridge (ZVS) in industrial applications including server, telecom, EV charging, and solar systems. It has a maximum drain-source on-state resistance of 60 mΩ, a pulsed drain current of 146 A, and a fast body diode with a maximum di/dt of 1300 A/μs. The device features low switching losses, minimal R₍₃(on) temperature dependency, and excellent hard-commutation ruggedness. It is fully qualified according to JEDEC for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPP65R060CFD7 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPP65R060CFD7
500V-950V N-Channel Power MOSFET IPP65R060CFD7
The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPP65R060CFD7 in a TO-220 package is ideally suited for resonant topologies in industrial applications, such as server, telecom, solar, and EV-charging stations, in which it enables significant efficiency improvements compared to competition. As a successor to the CFD2 SJ MOSFET family, it comes with reduced gate charge, improved turn-off behavior, and reduced reverse recovery charge enabling highest efficiency and power density as well as additional 50V breakdown voltage. Summary of Features Ultrafast body diode and very low Qrr 650V breakdown voltage Significantly reduced switching losses compared to competition Lowest RDS(on) dependency over temperature Benefits Excellent hard-commutation ruggedness Extra safety margin for designs with increased bus voltage Enabling increased power density Outstanding light-load efficiency in industrial SMPS applications Improved full-load efficiency in industrial SMPS applications Price competitiveness compared to alternative offerings in the market Applications DIN rail power supplies EV charging Photovoltaic Server power supply units (PSU) Telecommunication infrastructure Designers who used this product also designed with 2ED2184S06F | Gate driver ICs 2EDR8259X | Gate driver ICs 1EDN8511B | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44173N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDR8259X | Gate driver ICs 1EDN8511B | Gate driver ICs 1ED3125MU12F | Gate driver ICs 1ED44173N01B | Gate driver ICs 2ED2110S06M | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDR8259X | Gate driver ICs 1 2

The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies

Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPP65R060CFD7 in a TO-220 package is ideally suited for resonant topologies in industrial applications, such as server, telecom, solar, and EV-charging stations, in which it enables significant efficiency improvements compared to competition. As a successor to the CFD2 SJ MOSFET family, it comes with reduced gate charge, improved turn-off behavior, and reduced reverse recovery charge enabling highest efficiency and power density as well as additional 50V breakdown voltage.


Summary of Features

  • Ultrafast body diode and very low Qrr
  • 650V breakdown voltage
  • Significantly reduced switching losses compared to competition
  • Lowest RDS(on) dependency over temperature

Benefits

  • Excellent hard-commutation ruggedness
  • Extra safety margin for designs with increased bus voltage
  • Enabling increased power density
  • Outstanding light-load efficiency in industrial SMPS applications
  • Improved full-load efficiency in industrial SMPS applications
  • Price competitiveness compared to alternative offerings in the market

Applications

  • DIN rail power supplies
  • EV charging
  • Photovoltaic
  • Server power supply units (PSU)
  • Telecommunication infrastructure

Designers who used this product also designed with


  • 2ED2184S06F |
    Gate driver ICs
  • 2EDR8259X |
    Gate driver ICs
  • 1EDN8511B |
    Gate driver ICs
  • 1ED3125MU12F |
    Gate driver ICs
  • 1ED44173N01B |
    Gate driver ICs
  • 2ED2110S06M |
    Gate driver ICs
  • 2ED2184S06F |
    Gate driver ICs
  • 2EDR8259X |
    Gate driver ICs
  • 1EDN8511B |
    Gate driver ICs
  • 1ED3125MU12F |
    Gate driver ICs
  • 1ED44173N01B |
    Gate driver ICs
  • 2ED2110S06M |
    Gate driver ICs
  • 2ED2184S06F |
    Gate driver ICs
  • 2EDR8259X |
    Gate driver ICs

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPP65R060CFD7
Product Name 500V-950V N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0600 ohms
QG 68 nC
Unlock Full Specs
to access all available technical data