Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP100N06S2L05AKSA2 IPP100N06S2L05AKSA2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 126376-IPP100N06S2L0 5AKSA2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO220-3-1 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 230nC @ 10V Max Input Capacitance: 5660pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 126376-IPP100N06S2L0 5AKSA2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO220-3-1 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 230nC @ 10V Max Input Capacitance: 5660pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP100N06S2L05AKSA2 - 126376-IPP100N06S2L05AKSA2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP100N06S2L05AKSA2
126376-IPP100N06S2L05AKSA2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP100N06S2L05AKSA2 126376-IPP100N06S2L05AKSA2
Manufacturer: Infineon Technologies Win Source Part Number: 126376-IPP100N06S2L0 5AKSA2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO220-3-1 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 230nC @ 10V Max Input Capacitance: 5660pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.7 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 126376-IPP100N06S2L05AKSA2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO220-3-1
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 230nC @ 10V
Max Input Capacitance: 5660pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.7 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IPP100N06S2L05AKSA2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP100N06S2L05AKSA2-ND
Single FETs, MOSFETs IPP100N06S2L05AKSA2-ND
N-Channel 55V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3-1

N-Channel 55V 100A (Tc) 300W (Tc) Through Hole PG-TO220-3-1

Buy Now Datasheet
Singapore, Singapore
55V 100A TO220 MOSFET Transistor
278-IPP100N06S2L05AKSA2
55V 100A TO220 MOSFET Transistor 278-IPP100N06S2L05AKSA2
MOSFET N-CH 55V 100A TO220-3 Product overview: IPP100N06S2L05AKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP100N06S2L05AK SA2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 100A TO220-3 Product overview: IPP100N06S2L05AKSA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP100N06S2L05AKSA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IPP100N06S2L05AKSA2 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 100A I(D), 55V, 0.0059ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 100A I(D), 55V, 0.0059ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
MOSFET N-CHANNEL_55/60V

MOSFET N-CHANNEL_55/60V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP100N06S2L05AKSA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP100N06S2L05AKSA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP100N06S2L05AKSA2
MOSFET N-CH 55V 100A TO220-3

MOSFET N-CH 55V 100A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 126376-IPP100N06S2L05AKSA2 IPP100N06S2L05AKSA2-ND 278-IPP100N06S2L05AKSA2 IPP100N06S2L05AKSA2 IPP100N06S2L05AKSA2 IPP100N06S2L05AKSA2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP100N06S2L05AKSA2 Single FETs, MOSFETs 55V 100A TO220 MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 55 volts 55 volts
PD 300000 milliwatts 300 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; PG-TO220-3-1 TO-220; TO-220-3 Tube PG-TO22-3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data