Manufacturer: Infineon Technologies
Win Source Part Number: 921339-IPP65R150CFDX
Series: CoolMOS™ CFD2
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 22.4A (Tc) 195.3W (Tc) Through Hole PG-TO220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: IPP65R150
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Power Field-Effect Transistor, 22.4A I(D), 650V, 0.15ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB
N-Channel 650V 22.4A (Tc) 195.3W (Tc) Through Hole PG-TO220-3
MOSFET N-CH 650V 22.4A TO220-3
| Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 921339-IPP65R150CFDXKSA2 | IPP65R150CFDXKSA2 | 448-IPP65R150CFDXKSA2-ND | IPP65R150CFDXKSA2 | IPP65R150CFDXKSA2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP65R150CFDXKSA2 | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel |