Infineon Technologies AG 800V 5.7A TO252 MOSFET Transistor IPD80R1K0CEATMA1

Description
MOSFET N-CH 800V 5.7A TO252-3 Product overview: IPD80R1K0CEATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD80R1K0CEATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 800V 5.7A TO252-3 Product overview: IPD80R1K0CEATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD80R1K0CEATMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
800V 5.7A TO252 MOSFET Transistor
278-IPD80R1K0CEATMA1
800V 5.7A TO252 MOSFET Transistor 278-IPD80R1K0CEATMA1
MOSFET N-CH 800V 5.7A TO252-3 Product overview: IPD80R1K0CEATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD80R1K0CEATMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 800V 5.7A TO252-3 Product overview: IPD80R1K0CEATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 5.7A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5.7A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD80R1K0CEATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 9140223 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9140223
MOSFETs 9140223
MOSFET N-Channel 800V 18A CoolMOS TO252

MOSFET N-Channel 800V 18A CoolMOS TO252

Supplier's Site
MOSFETs - 9140223P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9140223P
MOSFETs 9140223P
MOSFET N-Channel 800V 18A CoolMOS TO252

MOSFET N-Channel 800V 18A CoolMOS TO252

Supplier's Site
MOSFETs - 1658015 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1658015
MOSFETs 1658015
MOSFET N-Channel 800V 18A CoolMOS TO252

MOSFET N-Channel 800V 18A CoolMOS TO252

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324765-IPD80R1K0CEATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324765-IPD80R1K0CEATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324765-IPD80R1K0CEATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1324765-IPD80R1K0CEA TMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 5.7A (Tc) Rds On (Max) @ Id, Vgs: 950mOhm @ 3.6A, 10V Vgs(th) (Max) @ Id: 3.9V @ 250µA Power Dissipation (Max): 83W (Tc) Supplier Device Package: PG-TO252-3 Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 785 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: IPD80R1K0CEATMA1-ND, IPD80R1K0CEATMA1CT,S P001130974,IPD80R1K0 CEATMA1DKR,IPD80R1K0 CEATMA1TR Base Product Number: IPD80R1 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1324765-IPD80R1K0CEATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 5.7A (Tc)
Rds On (Max) @ Id, Vgs: 950mOhm @ 3.6A, 10V
Vgs(th) (Max) @ Id: 3.9V @ 250µA
Power Dissipation (Max): 83W (Tc)
Supplier Device Package: PG-TO252-3
Gate Charge (Qg) (Max) @ Vgs: 31 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 785 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: IPD80R1K0CEATMA1-ND,IPD80R1K0CEATMA1CT,SP001130974,IPD80R1K0CEATMA1DKR,IPD80R1K0CEATMA1TR
Base Product Number: IPD80R1
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - IPD80R1K0CEATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD80R1K0CEATMA1DKR-ND
Single FETs, MOSFETs IPD80R1K0CEATMA1DKR-ND
N-Channel 800V 5.7A (Tc) 83W (Tc) Surface Mount PG-TO252-3

N-Channel 800V 5.7A (Tc) 83W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD80R1K0CEATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD80R1K0CEATMA1TR-ND
Single FETs, MOSFETs IPD80R1K0CEATMA1TR-ND
N-Channel 800V 5.7A (Tc) 83W (Tc) Surface Mount PG-TO252-3

N-Channel 800V 5.7A (Tc) 83W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IPD80R1K0CEATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPD80R1K0CEATMA1CT-ND
Single FETs, MOSFETs IPD80R1K0CEATMA1CT-ND
N-Channel 800V 5.7A (Tc) 83W (Tc) Surface Mount PG-TO252-3

N-Channel 800V 5.7A (Tc) 83W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
 - IPD80R1K0CEATMA1 - Rochester Electronics
Newburyport, MA, United States
800V CoolMOS CE Power Transistor

800V CoolMOS CE Power Transistor

Supplier's Site Datasheet
MOSFET N-Ch 800V 5.7A DPAK-2

MOSFET N-Ch 800V 5.7A DPAK-2

Buy Now Datasheet
Mosfet, N-Ch, 800V, 5.7A, To-252-3; Channel Type Infineon - 97Y1825 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 5.7A, To-252-3; Channel Type Infineon
97Y1825
Mosfet, N-Ch, 800V, 5.7A, To-252-3; Channel Type Infineon 97Y1825
MOSFET, N-CH, 800V, 5.7A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:5.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 800V, 5.7A, TO-252-3; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:5.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD80R1K0CEATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD80R1K0CEATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD80R1K0CEATMA1
MOSFET N-CH 800V 5.7A TO252-3

MOSFET N-CH 800V 5.7A TO252-3

Supplier's Site
N-Channel 800 V 0.95 O 31 nC CoolMOS CE Power Transistor - DPAK - 376-IPD80R1K0CEATMA1 - Utmel Electronic Limited
Hong Kong, China
N-Channel 800 V 0.95 O 31 nC CoolMOS CE Power Transistor - DPAK
376-IPD80R1K0CEATMA1
N-Channel 800 V 0.95 O 31 nC CoolMOS CE Power Transistor - DPAK 376-IPD80R1K0CEATMA1
N-Channel 800 V 0.95 O 31 nC CoolMOS CE Power Transistor - DPAK

N-Channel 800 V 0.95 O 31 nC CoolMOS CE Power Transistor - DPAK

Supplier's Site
Single FETs, MOSFETs - IPD80R1K0CEATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD80R1K0CEATMA1
Single FETs, MOSFETs IPD80R1K0CEATMA1
MOSFET N-CH 800V 5.7A TO252-3

MOSFET N-CH 800V 5.7A TO252-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPD80R1K0CEATMA1 9140223 9140223P 1324765-IPD80R1K0CEATMA1 IPD80R1K0CEATMA1DKR-ND IPD80R1K0CEATMA1 IPD80R1K0CEATMA1 97Y1825 IPD80R1K0CEATMA1 376-IPD80R1K0CEATMA1 IPD80R1K0CEATMA1
Product Name 800V 5.7A TO252 MOSFET Transistor MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 800V, 5.7A, To-252-3; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs N-Channel 800 V 0.95 O 31 nC CoolMOS CE Power Transistor - DPAK Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 800 volts 800 volts
PD 83 milliwatts 83000 milliwatts 83000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data