Infineon Technologies AG Single FETs, MOSFETs IPN80R2K4P7ATMA1

Description
N-Channel 800V 2.5A (Tc) 6.3W (Tc) Surface Mount PG-SOT223
Request a Quote Datasheet
Description
N-Channel 800V 2.5A (Tc) 6.3W (Tc) Surface Mount PG-SOT223
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IPN80R2K4P7ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPN80R2K4P7ATMA1DKR-ND
Single FETs, MOSFETs IPN80R2K4P7ATMA1DKR-ND
N-Channel 800V 2.5A (Tc) 6.3W (Tc) Surface Mount PG-SOT223

N-Channel 800V 2.5A (Tc) 6.3W (Tc) Surface Mount PG-SOT223

Buy Now Datasheet
Single FETs, MOSFETs - IPN80R2K4P7ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPN80R2K4P7ATMA1CT-ND
Single FETs, MOSFETs IPN80R2K4P7ATMA1CT-ND
N-Channel 800V 2.5A (Tc) 6.3W (Tc) Surface Mount PG-SOT223

N-Channel 800V 2.5A (Tc) 6.3W (Tc) Surface Mount PG-SOT223

Buy Now Datasheet
Single FETs, MOSFETs - IPN80R2K4P7ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPN80R2K4P7ATMA1TR-ND
Single FETs, MOSFETs IPN80R2K4P7ATMA1TR-ND
N-Channel 800V 2.5A (Tc) 6.3W (Tc) Surface Mount PG-SOT223

N-Channel 800V 2.5A (Tc) 6.3W (Tc) Surface Mount PG-SOT223

Buy Now Datasheet
 - IPN80R2K4P7ATMA1 - Rochester Electronics
Newburyport, MA, United States
IPN80R2K4 - 800V CoolMOS N-Channel Power MOSFET

IPN80R2K4 - 800V CoolMOS N-Channel Power MOSFET

Supplier's Site Datasheet
MOSFETs - 2224689P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224689P
MOSFETs 2224689P
Infineon MOSFET IPN80R2K4P7ATMA1

Infineon MOSFET IPN80R2K4P7ATMA1

Supplier's Site
MOSFETs - 2224689 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224689
MOSFETs 2224689
Infineon MOSFET IPN80R2K4P7ATMA1

Infineon MOSFET IPN80R2K4P7ATMA1

Supplier's Site
MOSFETs - 2224688 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224688
MOSFETs 2224688
Infineon MOSFET IPN80R2K4P7ATMA1

Infineon MOSFET IPN80R2K4P7ATMA1

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPN80R2K4P7ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPN80R2K4P7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPN80R2K4P7ATMA1
MOSFET N-CH 800V 2.5A SOT223

MOSFET N-CH 800V 2.5A SOT223

Supplier's Site
Single FETs, MOSFETs - IPN80R2K4P7ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPN80R2K4P7ATMA1
Single FETs, MOSFETs IPN80R2K4P7ATMA1
MOSFET N-CH 800V 2.5A SOT223

MOSFET N-CH 800V 2.5A SOT223

Supplier's Site Datasheet
Mosfet, N-Ch, 800V, 2.5A, 6.3W, Sot-223; Transistor Polarity Infineon - 93AC7127 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 2.5A, 6.3W, Sot-223; Transistor Polarity Infineon
93AC7127
Mosfet, N-Ch, 800V, 2.5A, 6.3W, Sot-223; Transistor Polarity Infineon 93AC7127
MOSFET, N-CH, 800V, 2.5A, 6.3W, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:2.5A; Drain Source Voltage Vds:800V; On Resistance Rds(on):2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 800V, 2.5A, 6.3W, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:2.5A; Drain Source Voltage Vds:800V; On Resistance Rds(on):2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPN80R2K4P7ATMA1DKR-ND IPN80R2K4P7ATMA1 2224689P IPN80R2K4P7ATMA1 IPN80R2K4P7ATMA1 93AC7127
Product Name Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 800V, 2.5A, 6.3W, Sot-223; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-261-4, TO-261AA SOT223; SOT-223-3 SOT223; SOT-223 TO-261-4, TO-261AA TO-261-4, TO-261AA TO-3; SOT223
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 800 volts
Unlock Full Specs
to access all available technical data