The IPD60R180P7 is a 600V CoolMOS™ P7 power MOSFET designed for high-efficiency switching applications such as PFC, LLC, and PWM stages. It is packaged in a PG-TO252-3 (DPAK) surface-mount case with dimensions of 6.35-6.73 mm in width and 9.40-10.48 mm in height. The device features a maximum on-state resistance of 180 mΩ, a pulsed drain current of 53 A, and an avalanche energy capability of 56 mJ. It exhibits excellent ESD robustness above 2 kV (HBM) and a maximum body diode commutation speed of 900 A/μs. The MOSFET is fully qualified according to JEDEC for industrial applications.
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use
The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class R onxA and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency.
Summary of Features
Efficiency
Ease-of-use
Benefits
Efficiency
Ease-of-use
Potential Applications
Applications
600V 18A 72W 180mΩ@10V,5.6A 4V@280uA 1 N-Channel TO-252-2 MOSFETs ROHS
| Infineon Technologies AG | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Power MOSFET | Transistors |
| Product Number | IPD60R180P7 | IPD60R180P7 |
| Product Name | 500V-950V N-Channel Power MOSFET | Transistors |
| Polarity | N-Channel; N | |
| Transistor Technology / Material | Si/SiC | |
| rDS(on) | 0.1800 ohms | |
| QG | 25 nC |