The IPDD60R050G7 is a 600V CoolMOS™ G7 superjunction MOSFET in a PG-HDSOP-10 package, designed for high-efficiency power conversion in PFC and LLC topologies. It features a 4-pin Kelvin source configuration with approximately 3nH source inductance, enabling faster switching and reduced ringing. The device has a maximum drain-source on-state resistance of 50mΩ at 25°C, continuous drain current of 57A at TJ<150°C, and peak pulsed drain current of 135A. It is MSL1 compliant, Pb-free, and fully qualified for industrial applications according to JEDEC standards. The package supports improved thermal performance with a junction-to-case thermal resistance of 0.45°C/W.
Double DPAK (D-DPAK) Innovative top-side cooled SMD solution for high power applications
Infineon Technologies introduces Double DPAK (D-DPAK), the first top-side cooled surface mount device (SMD) package addressing high power SMPS applications such as PC power, solar, server and telecom.
The benefits of the already existing high voltage technology 600 V CoolMOS™ G7 superjunction (SJ) MOSFET is combined with the innovative concept of top-side cooling, providing a system solution for high current hard switching topologies such as PFC and a high-end efficiency solution for LLC topologies.
Summary of Features
Benefits
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPDD60R050G7 |
| Product Name | 500V-950V N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0500 ohms |
| QG | 68 nC |