The IPT012N06N is an N-channel power MOSFET designed for high-current industrial applications, featuring a drain-source voltage rating of 60 V and a continuous drain current of 324 A at 25°C case temperature. It is packaged in a PG-HSOF-8 case with dimensions of 10.58 mm x 10.10 mm x 2.40 mm, and includes a drain tab for enhanced thermal performance. The maximum on-state resistance is 1.20 mΩ at 10 V gate-source voltage and 100 A drain current. The device is qualified according to JEDEC for industrial applications, is RoHS compliant, and meets IEC 61249-2-21 for halogen-free requirements.
Infineon's TO-Leadless package is optimized for high current applications such as forklift, light electric vehicles (LEV), POL (point-of-load) and telecom. This package is a perfect solution for high power applications where highest efficiency, outstanding EMI behaviour as well as best thermal behaviour and space reduction are required.
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPT012N06N |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0012 ohms |