Infineon Technologies AG Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPP130N20NM6 IPP130N20NM6

Description
OptiMOS™ 6 power MOSFET 200 V normal level in TO-220 package IPP130N20NM6 leverages the advanced cell design of the OptiMOS™ 6 200 V technology to provide suitable alternative to legacy OptiMOS™ 3 and OptiMOS™ FD products. The OptiMOS™ 6 200 V technology was designed to fulfill the requirements of a wide range of applications: from static switching to high frequency in hard and soft switching applications. Summary of Features Industries lowest RDS(on) in 200 V Industries lowest Qrr in 200 V Compared to previous 200 V technology Up to 42% lower RDS(on) Up to 89% lower Qrr(typ) 36% lower FOMg More than 3 times softer diode Improved capacitance linearity Improved SOA Tight Vgs(th) spread of +/- 750 mV High avalanche ruggedness Max Tj of 175°C and MSL1 Benefits Low conduction and switching losses Stable operation with improved EMI Better current sharing when paralleling Enhanced robustness Improved system reliability Applications Audio amplifier solutions Industrial and consumer BMS Motor Control Power conversion Renewables
Request a Quote
Description
OptiMOS™ 6 power MOSFET 200 V normal level in TO-220 package IPP130N20NM6 leverages the advanced cell design of the OptiMOS™ 6 200 V technology to provide suitable alternative to legacy OptiMOS™ 3 and OptiMOS™ FD products. The OptiMOS™ 6 200 V technology was designed to fulfill the requirements of a wide range of applications: from static switching to high frequency in hard and soft switching applications. Summary of Features Industries lowest RDS(on) in 200 V Industries lowest Qrr in 200 V Compared to previous 200 V technology Up to 42% lower RDS(on) Up to 89% lower Qrr(typ) 36% lower FOMg More than 3 times softer diode Improved capacitance linearity Improved SOA Tight Vgs(th) spread of +/- 750 mV High avalanche ruggedness Max Tj of 175°C and MSL1 Benefits Low conduction and switching losses Stable operation with improved EMI Better current sharing when paralleling Enhanced robustness Improved system reliability Applications Audio amplifier solutions Industrial and consumer BMS Motor Control Power conversion Renewables
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IPP130N20NM6 is an N-channel MOSFET for power switching applications, housed in a PG-TO220-3 package with dimensions of 15.95 mm maximum length, 10.36 mm maximum width, and 29.65 mm maximum height. It has a drain-source breakdown voltage of 200 V, a maximum continuous drain current of 87 A, and a maximum on-state resistance of 13 mΩ at 10 V gate drive and 65 A drain current. The device supports an operating junction temperature up to 175°C and is rated for single-pulse avalanche energy of 258 mJ at 39 A. It features a total gate charge of up to 56 nC and a reverse recovery charge of up to 542 nC under 1000 A/μs conditions. The part is RoHS compliant, halogen-free per IEC 61249-2-21, and fully qualified to JEDEC standards for industrial applications.

Datasheet Summary
Powered by GS/AI

IPP130N20NM6 is an N-channel MOSFET for power switching applications, housed in a PG-TO220-3 package with dimensions of 15.95 mm maximum length, 10.36 mm maximum width, and 29.65 mm maximum height. It has a drain-source breakdown voltage of 200 V, a maximum continuous drain current of 87 A, and a maximum on-state resistance of 13 mΩ at 10 V gate drive and 65 A drain current. The device supports an operating junction temperature up to 175°C and is rated for single-pulse avalanche energy of 258 mJ at 39 A. It features a total gate charge of up to 56 nC and a reverse recovery charge of up to 542 nC under 1000 A/μs conditions. The part is RoHS compliant, halogen-free per IEC 61249-2-21, and fully qualified to JEDEC standards for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPP130N20NM6 - IPP130N20NM6 - Infineon Technologies AG
Neubiberg, Germany
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPP130N20NM6
IPP130N20NM6
Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPP130N20NM6 IPP130N20NM6
OptiMOS™ 6 power MOSFET 200 V normal level in TO-220 package IPP130N20NM6 leverages the advanced cell design of the OptiMOS™ 6 200 V technology to provide suitable alternative to legacy OptiMOS™ 3 and OptiMOS™ FD products. The OptiMOS™ 6 200 V technology was designed to fulfill the requirements of a wide range of applications: from static switching to high frequency in hard and soft switching applications. Summary of Features Industries lowest RDS(on) in 200 V Industries lowest Qrr in 200 V Compared to previous 200 V technology Up to 42% lower RDS(on) Up to 89% lower Qrr(typ) 36% lower FOMg More than 3 times softer diode Improved capacitance linearity Improved SOA Tight Vgs(th) spread of +/- 750 mV High avalanche ruggedness Max Tj of 175°C and MSL1 Benefits Low conduction and switching losses Stable operation with improved EMI Better current sharing when paralleling Enhanced robustness Improved system reliability Applications Audio amplifier solutions Industrial and consumer BMS Motor Control Power conversion Renewables

OptiMOS™ 6 power MOSFET 200 V normal level in TO-220 package

IPP130N20NM6 leverages the advanced cell design of the OptiMOS™ 6 200 V technology to provide suitable alternative to legacy OptiMOS™ 3 and OptiMOS™ FD products.

The OptiMOS™ 6 200 V technology was designed to fulfill the requirements of a wide range of applications: from static switching to high frequency in hard and soft switching applications.


Summary of Features

  • Industries lowest RDS(on) in 200 V
  • Industries lowest Qrr in 200 V
  • Compared to previous 200 V technology
  • Up to 42% lower RDS(on)
  • Up to 89% lower Qrr(typ)
  • 36% lower FOMg
  • More than 3 times softer diode
  • Improved capacitance linearity
  • Improved SOA
  • Tight Vgs(th) spread of +/- 750 mV
  • High avalanche ruggedness
  • Max Tj of 175°C and MSL1

Benefits

  • Low conduction and switching losses
  • Stable operation with improved EMI
  • Better current sharing when paralleling
  • Enhanced robustness
  • Improved system reliability

Applications

  • Audio amplifier solutions
  • Industrial and consumer BMS
  • Motor Control
  • Power conversion
  • Renewables
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPP130N20NM6
Product Name Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPP130N20NM6
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0130 ohms
Unlock Full Specs
to access all available technical data