Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPD60R380P6

Description
Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering ultimate performance and those which concentrate more on ease-of-use. Summary of Features Reduced gate charge (Q g) Higher V th Good body diode ruggedness Optimized integrated R g Improved dv/dt from 50V/ns CoolMOS™ quality with over 12 years manufacturing experience in superjunction technology Benefits Improved effciency especially in light load condition Better efficiency in soft switching applications due to earlier turn-off Suitable for hard- & soft-switching topologies Optimized balance of efficiency and ease of use and good controllability of switching behavior High robustness and better efficiency Outstanding quality & reliability Potential Applications PFC stages for server, telecom rectifier, PC silverbox, gaming consoles PWM stages (TTF, LLC) for server, telecom rectifier, PC silverbox, gaming consoles Applications 1-phase string inverter solutions Semiconductor solutions for home entertainment applications Designers who used this product also designed with 1EDB8275F | Gate driver ICs IRS4427S | Gate driver ICs 1EDB8275F | Gate driver ICs IRS4427S | Gate driver ICs 1EDB8275F | Gate driver ICs IRS4427S | Gate driver ICs
Request a Quote
Description
Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering ultimate performance and those which concentrate more on ease-of-use. Summary of Features Reduced gate charge (Q g) Higher V th Good body diode ruggedness Optimized integrated R g Improved dv/dt from 50V/ns CoolMOS™ quality with over 12 years manufacturing experience in superjunction technology Benefits Improved effciency especially in light load condition Better efficiency in soft switching applications due to earlier turn-off Suitable for hard- & soft-switching topologies Optimized balance of efficiency and ease of use and good controllability of switching behavior High robustness and better efficiency Outstanding quality & reliability Potential Applications PFC stages for server, telecom rectifier, PC silverbox, gaming consoles PWM stages (TTF, LLC) for server, telecom rectifier, PC silverbox, gaming consoles Applications 1-phase string inverter solutions Semiconductor solutions for home entertainment applications Designers who used this product also designed with 1EDB8275F | Gate driver ICs IRS4427S | Gate driver ICs 1EDB8275F | Gate driver ICs IRS4427S | Gate driver ICs 1EDB8275F | Gate driver ICs IRS4427S | Gate driver ICs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPD60R380P6 is a 600V CoolMOS™ P6 N-channel power MOSFET in a PG-TO252-3 (DPAK) package, designed for high-efficiency switching applications such as PFC, PWM, and resonant converters. It features a maximum on-state drain-source resistance of 380 mΩ, a gate charge of 19 nC, and a pulsed drain current of 29 A. The device supports a maximum junction temperature of 150°C and has a thermal resistance from junction to case of 1.5 °C/W. It is fully qualified for industrial applications according to JEDEC and meets RoHS standards with halogen-free molding compound. The integrated body diode has a maximum commutation speed of 500 A/μs.

Datasheet Summary
Powered by GS/AI

The IPD60R380P6 is a 600V CoolMOS™ P6 N-channel power MOSFET in a PG-TO252-3 (DPAK) package, designed for high-efficiency switching applications such as PFC, PWM, and resonant converters. It features a maximum on-state drain-source resistance of 380 mΩ, a gate charge of 19 nC, and a pulsed drain current of 29 A. The device supports a maximum junction temperature of 150°C and has a thermal resistance from junction to case of 1.5 °C/W. It is fully qualified for industrial applications according to JEDEC and meets RoHS standards with halogen-free molding compound. The integrated body diode has a maximum commutation speed of 500 A/μs.

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPD60R380P6 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPD60R380P6
500V-950V N-Channel Power MOSFET IPD60R380P6
Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering ultimate performance and those which concentrate more on ease-of-use. Summary of Features Reduced gate charge (Q g) Higher V th Good body diode ruggedness Optimized integrated R g Improved dv/dt from 50V/ns CoolMOS™ quality with over 12 years manufacturing experience in superjunction technology Benefits Improved effciency especially in light load condition Better efficiency in soft switching applications due to earlier turn-off Suitable for hard- & soft-switching topologies Optimized balance of efficiency and ease of use and good controllability of switching behavior High robustness and better efficiency Outstanding quality & reliability Potential Applications PFC stages for server, telecom rectifier, PC silverbox, gaming consoles PWM stages (TTF, LLC) for server, telecom rectifier, PC silverbox, gaming consoles Applications 1-phase string inverter solutions Semiconductor solutions for home entertainment applications Designers who used this product also designed with 1EDB8275F | Gate driver ICs IRS4427S | Gate driver ICs 1EDB8275F | Gate driver ICs IRS4427S | Gate driver ICs 1EDB8275F | Gate driver ICs IRS4427S | Gate driver ICs

Infineons CoolMOS™ P6 superjunction MOSFET family is designed to enable higher system efficiency whilst being easy to design in. CoolMOS™ P6 closes the gap between technologies which focus on delivering ultimate performance and those which concentrate more on ease-of-use.


Summary of Features

  • Reduced gate charge (Q g)
  • Higher V th
  • Good body diode ruggedness
  • Optimized integrated R g
  • Improved dv/dt from 50V/ns
  • CoolMOS™ quality with over 12 years manufacturing experience in superjunction technology

Benefits

  • Improved effciency especially in light load condition
  • Better efficiency in soft switching applications due to earlier turn-off
  • Suitable for hard- & soft-switching topologies
  • Optimized balance of efficiency and ease of use and good controllability of switching behavior
  • High robustness and better efficiency
  • Outstanding quality & reliability

Potential Applications

  • PFC stages for server, telecom rectifier, PC silverbox, gaming consoles
  • PWM stages (TTF, LLC) for server, telecom rectifier, PC silverbox, gaming consoles

Applications

  • 1-phase string inverter solutions
  • Semiconductor solutions for home entertainment applications

Designers who used this product also designed with


  • 1EDB8275F |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
  • 1EDB8275F |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
  • 1EDB8275F |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
Supplier's Site Datasheet
Electronic Surplus - IPD60R380P6 - 1186163-IPD60R380P6 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IPD60R380P6
1186163-IPD60R380P6
Electronic Surplus - IPD60R380P6 1186163-IPD60R380P6
Manufacturer: Infineon Technologies Win Source Part Number: 1186163-IPD60R380P6 Manufacturer Homepage: www.infineon.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1186163-IPD60R380P6
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category Power MOSFET RF Transistors
Product Number IPD60R380P6 1186163-IPD60R380P6
Product Name 500V-950V N-Channel Power MOSFET Electronic Surplus - IPD60R380P6
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.3800 ohms
QG 19 nC
Unlock Full Specs
to access all available technical data