Infineon Technologies AG MOSFETs IPD90P04P4L04ATMA2

Description
INFINEON MOSFET IPD90P04P4L04ATMA2
Request a Quote Datasheet
Description
INFINEON MOSFET IPD90P04P4L04ATMA2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2583871P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583871P
MOSFETs 2583871P
INFINEON MOSFET IPD90P04P4L04ATMA2

INFINEON MOSFET IPD90P04P4L04ATMA2

Supplier's Site
MOSFETs - 2583871 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583871
MOSFETs 2583871
INFINEON MOSFET IPD90P04P4L04ATMA2

INFINEON MOSFET IPD90P04P4L04ATMA2

Supplier's Site
MOSFETs - 2583870 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2583870
MOSFETs 2583870
INFINEON MOSFET IPD90P04P4L04ATMA2

INFINEON MOSFET IPD90P04P4L04ATMA2

Supplier's Site
Singapore, Singapore
40V 90A TO252 MOSFET Transistor
278-IPD90P04P4L04ATMA2
40V 90A TO252 MOSFET Transistor 278-IPD90P04P4L04ATMA2
MOSFET P-CH 40V 90A TO252-3 Product overview: IPD90P04P4L04ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90P04P4L04ATM A2 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 90A TO252-3 Product overview: IPD90P04P4L04ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90P04P4L04ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IPD90P04P4L04ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD90P04P4L04ATMA2DKR-ND
Single FETs, MOSFETs 448-IPD90P04P4L04ATMA2DKR-ND
P-Channel 40V 90A (Tc) 125W (Tc) Surface Mount PG-TO252-3-313

P-Channel 40V 90A (Tc) 125W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD90P04P4L04ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD90P04P4L04ATMA2TR-ND
Single FETs, MOSFETs 448-IPD90P04P4L04ATMA2TR-ND
P-Channel 40V 90A (Tc) 125W (Tc) Surface Mount PG-TO252-3-313

P-Channel 40V 90A (Tc) 125W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD90P04P4L04ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD90P04P4L04ATMA2CT-ND
Single FETs, MOSFETs 448-IPD90P04P4L04ATMA2CT-ND
P-Channel 40V 90A (Tc) 125W (Tc) Surface Mount PG-TO252-3-313

P-Channel 40V 90A (Tc) 125W (Tc) Surface Mount PG-TO252-3-313

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1339131-IPD90P04P4L04ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1339131-IPD90P04P4L04ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1339131-IPD90P04P4L04ATMA2
Win Source Part Number: 1339131-IPD90P04P4L0 4ATMA2 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: OptiMOS®-P2 Package: Tape & Reel Standard Package: 2,500 Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Power Dissipation (Max): 125W (Tc) Mounting Type: Surface Mount Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63 Supplier Device Package: PG-TO252-3-313 Vgs (Max): +5V, -16V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IPD90 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 4.3mOhm @ 90A, 10V Vgs(th) (Max) @ Id: 2.2V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 176 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 11570 pF @ 25 V

Win Source Part Number: 1339131-IPD90P04P4L04ATMA2
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: OptiMOS®-P2
Package: Tape & Reel
Standard Package: 2,500
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Power Dissipation (Max): 125W (Tc)
Mounting Type: Surface Mount
Package / Case: TO-252-3, DPak (2 Leads + Tab) , SC-63
Supplier Device Package: PG-TO252-3-313
Vgs (Max): +5V, -16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: IPD90
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Rds On (Max) @ Id, Vgs: 4.3mOhm @ 90A, 10V
Vgs(th) (Max) @ Id: 2.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 176 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 11570 pF @ 25 V

Buy Now Datasheet
 - IPD90P04P4L04ATMA2 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 90A I(D), 40V, 0.0043ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252

Power Field-Effect Transistor, 90A I(D), 40V, 0.0043ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD90P04P4L04ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD90P04P4L04ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD90P04P4L04ATMA2
MOSFET P-CH 40V 90A TO252-3

MOSFET P-CH 40V 90A TO252-3

Supplier's Site
Mosfet, P-Ch, 40V, 90A, To-252 Rohs Compliant Infineon - 38AJ3778 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 90A, To-252 Rohs Compliant Infineon
38AJ3778
Mosfet, P-Ch, 40V, 90A, To-252 Rohs Compliant Infineon 38AJ3778
MOSFET, P-CH, 40V, 90A, TO-252 ROHS COMPLIANT: YES

MOSFET, P-CH, 40V, 90A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - IPD90P04P4L04ATMA2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD90P04P4L04ATMA2
Single FETs, MOSFETs IPD90P04P4L04ATMA2
MOSFET P-CH 40V 90A TO252-3

MOSFET P-CH 40V 90A TO252-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IPD90P04P4L04ATMA2
Triode/MOS Tube/Transistor >> MOSFETs IPD90P04P4L04ATMA2
40V 90A 4.3mΩ@90A,10V 125W 2.2V@250uA P Channel TO-252-3-313 MOSFETs ROHS

40V 90A 4.3mΩ@90A,10V 125W 2.2V@250uA P Channel TO-252-3-313 MOSFETs ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2583871P 278-IPD90P04P4L04ATMA2 448-IPD90P04P4L04ATMA2DKR-ND 1339131-IPD90P04P4L04ATMA2 IPD90P04P4L04ATMA2 IPD90P04P4L04ATMA2 38AJ3778 IPD90P04P4L04ATMA2 IPD90P04P4L04ATMA2
Product Name MOSFETs 40V 90A TO252 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 40V, 90A, To-252 Rohs Compliant Infineon Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs
Package Type TO-252 (DPAK); TO-252 Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3 PG-TO252-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK)
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
PD 125 milliwatts 125000 milliwatts 125000 milliwatts 125000 milliwatts
Unlock Full Specs
to access all available technical data