Infineon Technologies AG MOSFETs IPP60R060C7XKSA1

Description
Infineon IPP60R060C7XKSA1
Request a Quote Datasheet
Description
Infineon IPP60R060C7XKSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2224926P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224926P
MOSFETs 2224926P
Infineon IPP60R060C7XKSA1

Infineon IPP60R060C7XKSA1

Supplier's Site
MOSFETs - 2224926 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224926
MOSFETs 2224926
Infineon IPP60R060C7XKSA1

Infineon IPP60R060C7XKSA1

Supplier's Site
MOSFETs - 2224925 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224925
MOSFETs 2224925
Infineon IPP60R060C7XKSA1

Infineon IPP60R060C7XKSA1

Supplier's Site
Singapore, Singapore
600V 35A TO220 MOSFET Transistor
278-IPP60R060C7XKSA1
600V 35A TO220 MOSFET Transistor 278-IPP60R060C7XKSA1
MOSFET N-CH 600V 35A TO220-3 Product overview: IPP60R060C7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 35A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP60R060C7XKSA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 35A TO220-3 Product overview: IPP60R060C7XKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 35A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 35A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP60R060C7XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IPP60R060C7XKSA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 35A I(D), 600V, 0.06ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Power Field-Effect Transistor, 35A I(D), 600V, 0.06ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R060C7XKSA1 - 847473-IPP60R060C7XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R060C7XKSA1
847473-IPP60R060C7XKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R060C7XKSA1 847473-IPP60R060C7XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 847473-IPP60R060C7XK SA1 Series: CoolMOS™ C7 Features: 600 V Package: Tube Family Name: IPP60R060 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 847473-IPP60R060C7XKSA1
Series: CoolMOS™ C7
Features: 600 V
Package: Tube
Family Name: IPP60R060
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - IPP60R060C7XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP60R060C7XKSA1-ND
Single FETs, MOSFETs IPP60R060C7XKSA1-ND
N-Channel 600V 35A (Tc) 162W (Tc) Through Hole PG-TO220-3

N-Channel 600V 35A (Tc) 162W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Mosfet, N-Ch, 600V, 35A, To-220 Rohs Compliant Infineon - 38AJ3782 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 35A, To-220 Rohs Compliant Infineon
38AJ3782
Mosfet, N-Ch, 600V, 35A, To-220 Rohs Compliant Infineon 38AJ3782
MOSFET, N-CH, 600V, 35A, TO-220 ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 35A, TO-220 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP60R060C7XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP60R060C7XKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP60R060C7XKSA1
MOSFET N-CH 600V 35A TO220-3

MOSFET N-CH 600V 35A TO220-3

Supplier's Site
MOSFET HIGH POWER_NEW

MOSFET HIGH POWER_NEW

Buy Now Datasheet
MOSFET N-CH 600V 35A TO220-3 - 376-IPP60R060C7XKSA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 35A TO220-3
376-IPP60R060C7XKSA1
MOSFET N-CH 600V 35A TO220-3 376-IPP60R060C7XKSA1
MOSFET N-CH 600V 35A TO220-3

MOSFET N-CH 600V 35A TO220-3

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2224926P 278-IPP60R060C7XKSA1 IPP60R060C7XKSA1 847473-IPP60R060C7XKSA1 IPP60R060C7XKSA1-ND 38AJ3782 IPP60R060C7XKSA1 IPP60R060C7XKSA1 376-IPP60R060C7XKSA1
Product Name MOSFETs 600V 35A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R060C7XKSA1 Single FETs, MOSFETs Mosfet, N-Ch, 600V, 35A, To-220 Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET N-CH 600V 35A TO220-3
Package Type TO-220; TO-220 Tube PG-TO22-3 SOT3 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 600 volts
PD 162 milliwatts 162000 milliwatts
Unlock Full Specs
to access all available technical data