The IPS65R1K0CE is a 650V CoolMOS™ CE power MOSFET designed for cost-sensitive consumer and lighting applications, featuring low conduction and switching losses. It is packaged in a PG-TO251-3 case with a maximum continuous drain current of 6.7A at 150°C and a pulsed drain current of 12A. The device has a maximum on-state resistance of 1000mΩ, a gate charge of 15.3nC, and an output energy of 1.5µJ at 400V. It is qualified for standard grade applications and supports high dv/dt ruggedness up to 50V/ns. The MOSFET is suitable for applications including adapters, LCD and PDP TVs, and indoor lighting.
CoolMOS™ CE is suitable for hard and soft switching applications and as modern superjunction, it delivers low conduction and switching losses improving efficiency and ultimately reduces power consumption. 600 V, 650 V and 700 V CoolMOS™ CE combine the optimal R DS(on) and package offering suitable in low power chargers for mobile phones and tablets.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPS65R1K0CE |
| Product Name | 500V-950V N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 1 ohms |
| QG | 15.3 nC |