OptiMOS™ 5 100V power MOSFET in TO-Leadless (TOLL) package with 60% space reduction for telecom and low voltage drives applications
OptiMOS™ 5 100V industrial power MOSFET IPT020N10N5 in TO-Leadless from Infineon is the ideal choice for high switching frequencies. TO-Leadless (TOLL) package is especially designed for high current applications such as telecom power supply, POL (point-of-load), forklift and light electric vehicles (LEV). With a 60% space reduction compared to the D2PAK 7pin package, TO-Leadless (TOLL) is the perfect solution for highest efficiency, outstanding EMI behavior as well as best thermal behavior and space reduction.
Summary of Features
Optimized for synchronous rectification
Ideal for high switching frequency
Output capacitance reduction of up to 44%
R DS(on) reduction of up to 43% from previous generation
Benefits
Highest system efficiency
Reduced switching and conduction losses
Less paralleling required
Increased power density
Low voltage overshoot
Potential Applications
Telecom
Server
Solar
Low voltage drives
Light electric vehicles
Adapter
Applications
Automotive high-voltage battery management system (BMS)
Bringing a whole new lifestyle and health experience to today’s connected citizen
Light electric vehicles (LEV)
Microinverter solutions
Traction
Designers who used this product also designed with
XMC1403-Q064X0200 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
IRS2186S | Gate driver ICs
XMC1403-Q064X0200 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
IRS2186S | Gate driver ICs
XMC1403-Q064X0200 AA | 32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
IRS2186S | Gate driver ICs
OptiMOS™ 5 100V power MOSFET in TO-Leadless (TOLL) package with 60% space reduction for telecom and low voltage drives applications
OptiMOS™ 5 100V industrial power MOSFET IPT020N10N5 in TO-Leadless from Infineon is the ideal choice for high switching frequencies. TO-Leadless (TOLL) package is especially designed for high current applications such as telecom power supply, POL (point-of-load), forklift and light electric vehicles (LEV). With a 60% space reduction compared to the D2PAK 7pin package, TO-Leadless (TOLL) is the perfect solution for highest efficiency, outstanding EMI behavior as well as best thermal behavior and space reduction.
Summary of Features
- Optimized for synchronous rectification
- Ideal for high switching frequency
- Output capacitance reduction of up to 44%
- R DS(on) reduction of up to 43% from previous generation
Benefits
- Highest system efficiency
- Reduced switching and conduction losses
- Less paralleling required
- Increased power density
- Low voltage overshoot
Potential Applications
- Telecom
- Server
- Solar
- Low voltage drives
- Light electric vehicles
- Adapter
Applications
- Automotive high-voltage battery management system (BMS)
- Bringing a whole new lifestyle and health experience to today’s connected citizen
- Light electric vehicles (LEV)
- Microinverter solutions
- Traction
Designers who used this product also designed with
- XMC1403-Q064X0200 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- IRS2186S |
Gate driver ICs
- XMC1403-Q064X0200 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- IRS2186S |
Gate driver ICs
- XMC1403-Q064X0200 AA |
32-bit XMC1000 Industrial Microcontroller Arm® Cortex®-M0
- IRS2186S |
Gate driver ICs