Manufacturer: Infineon Technologies
Win Source Part Number: 874885-IPT210N25NFDA
Series: *
Package: Reel - TR
Family Name: IPT210
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MV POWER MOS Product overview: IPT210N25NFDATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT210N25NFDATMA
MV POWER MOS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 874885-IPT210N25NFDATMA1 | 278-IPT210N25NFDATMA1 | 448-IPT210N25NFDATMA1CT-ND | IPT210N25NFDATMA1 | IPT210N25NFDATMA1 | IPT210N25NFDATMA1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPT210N25NFDATMA1 | MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Package Type | SOT3 | Tape & Reel (TR) | 8-PowerSFN | 7000 pF @ 125 V | 8-PowerSFN | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 250 volts | 250 volts | ||||
| PD | 375 milliwatts | 375000 milliwatts |