600 V CoolMOSâ„¢ S7T N-channel Power MOSFET in PG-HDSOP-22 package with integrated temperature sensor for enhanced junction temperature sensing and thermal utilization. It features a maximum drain-source on-state resistance of 0.017 Ω, pulsed drain current of 488 A, and drain-source breakdown voltage of 600 V. The device supports an operational junction temperature up to 175 °C for ≤50 h and meets JEDEC qualifications for industrial applications. The package has dimensions of 15.30-15.50 mm length, 14.90-15.10 mm width, and 20.81-21.11 mm height. Thermal resistance from junction to case is 0.25 °C/W. The integrated temperature sensor has a forward voltage of 0.96 V at 25 °C and a temperature coefficient of 5.95 mV/K.
600 V CoolMOS™ S7T SJ MOSFET with integrated temperature sensor in Q-DPAK BSC (PG-HDSOP-22) for an increased junction temperature sensing accuracy
The CoolMOS™ S7T with embedded temperature sensor increases junction temperature sensing accuracy and robustness while enabling easy implementation. The device is optimized for low-frequency and high-current switching applications. It is an ideal fit for solid-state relay, circuit breaker designs, and line rectification in SMPS.
The temperature sensor enhances CoolMOS™ S7 features, allowing the best possible utilization of the power transistor.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPQC60T017S7 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPQC60T017S7 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0170 ohms |