The IPT054N15N5 is an N-channel power MOSFET designed for high-current applications, featuring a 150 V drain-source breakdown voltage and a maximum on-state resistance of 5.6 mΩ at 25°C. It is packaged in an PG-HSOF-8 case with dimensions of 10.28 to 10.58 mm in length, 9.70 to 10.10 mm in width, and 11.48 to 11.88 mm in height. The device supports a continuous drain current of 143 A and a pulsed drain current of 572 A, with an avalanche energy rating of 190 mJ. It has a thermal resistance junction-to-case of 0.6 °C/W and is fully qualified according to JEDEC for industrial applications. The part is RoHS compliant and halogen-free per IEC 61249-2-21.
OptiMOS™ 5 power MOSFET 150 V 5.4 mOhm in TOLL
Infineon’s OptiMOS™ power MOSFET in TO-Leadless package is optimized for high-current applications, such as forklifts, light electric vehicles (LEV), power tools, point-of-loads (POL), telecom and e-fuses. Furthermore, the 60 percent smaller package size enables a very compact design. Compared to D²PAK 7-pin, TO-Leadless shows a substantial reduction in footprint of 30 percent. The 50 percent reduced height offers a significant advantage in narrow applications such as rack or blade servers.
Summary of Features
Benefits
Potential Applications
Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPT054N15N5 |
| Product Name | N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0054 ohms |
| QG | 55 nC |