Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs IPP65R190CFD7AAKSA1

Description
IPP65R190 - CoolMOS N-Channel Power MOSFET
Request a Quote Datasheet
Description
IPP65R190 - CoolMOS N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IPP65R190CFD7AAKSA1 - Rochester Electronics
Newburyport, MA, United States
IPP65R190 - CoolMOS N-Channel Power MOSFET

IPP65R190 - CoolMOS N-Channel Power MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1382317-IPP65R190CFD7AAKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1382317-IPP65R190CFD7AAKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1382317-IPP65R190CFD7AAKSA1
Win Source Part Number: 1382317-IPP65R190CFD 7AAKSA1 Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: Automotive, AEC-Q101, CoolMOS™ Package: Tube Standard Package: 50 pcs Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Rds On (Max) @ Id, Vgs: 190mOhm @ 6.4A, 10V Vgs(th) (Max) @ Id: 4.5V @ 320µA Power Dissipation (Max): 77W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: PG-TO220-3 Gate Charge (Qg) (Max) @ Vgs: 28 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1291 pF @ 400 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IPP65R190 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382317-IPP65R190CFD7AAKSA1
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Series: Automotive, AEC-Q101, CoolMOS™
Package: Tube
Standard Package: 50 pcs
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Rds On (Max) @ Id, Vgs: 190mOhm @ 6.4A, 10V
Vgs(th) (Max) @ Id: 4.5V @ 320µA
Power Dissipation (Max): 77W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: PG-TO220-3
Gate Charge (Qg) (Max) @ Vgs: 28 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1291 pF @ 400 V
Vgs (Max): ±20V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: IPP65R190
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
MOSFETs - 2733022 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2733022
MOSFETs 2733022
Infineon IPP65R190CFD7AAKSA1

Infineon IPP65R190CFD7AAKSA1

Supplier's Site
MOSFETs - 2733021 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2733021
MOSFETs 2733021
Infineon IPP65R190CFD7AAKSA1

Infineon IPP65R190CFD7AAKSA1

Supplier's Site
Single FETs, MOSFETs - 448-IPP65R190CFD7AAKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPP65R190CFD7AAKSA1-ND
Single FETs, MOSFETs 448-IPP65R190CFD7AAKSA1-ND
N-Channel 650V 14A (Tc) 77W (Tc) Through Hole PG-TO220-3

N-Channel 650V 14A (Tc) 77W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Singapore, Singapore
650V 14A TO220 MOSFET Transistor
278-IPP65R190CFD7AAKSA1
650V 14A TO220 MOSFET Transistor 278-IPP65R190CFD7AAKSA1
MOSFET N-CH 650V 14A TO220-3 Product overview: IPP65R190CFD7AAKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 14A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 14A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP65R190CFD7AAK SA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 650V 14A TO220-3 Product overview: IPP65R190CFD7AAKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 14A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 14A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP65R190CFD7AAKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 14A, To-220 Rohs Compliant Infineon - 22AJ0133 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 14A, To-220 Rohs Compliant Infineon
22AJ0133
Mosfet, N-Ch, 650V, 14A, To-220 Rohs Compliant Infineon 22AJ0133
MOSFET, N-CH, 650V, 14A, TO-220 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 14A, TO-220 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - IPP65R190CFD7AAKSA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPP65R190CFD7AAKSA1
Single FETs, MOSFETs IPP65R190CFD7AAKSA1
MOSFET N-CH 650V 14A TO220-3

MOSFET N-CH 650V 14A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP65R190CFD7AAKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP65R190CFD7AAKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP65R190CFD7AAKSA1
MOSFET N-CH 650V 14A TO220-3

MOSFET N-CH 650V 14A TO220-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IPP65R190CFD7AAKSA1 1382317-IPP65R190CFD7AAKSA1 2733022 448-IPP65R190CFD7AAKSA1-ND 278-IPP65R190CFD7AAKSA1 22AJ0133 IPP65R190CFD7AAKSA1 IPP65R190CFD7AAKSA1
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs MOSFETs Single FETs, MOSFETs 650V 14A TO220 MOSFET Transistor Mosfet, N-Ch, 650V, 14A, To-220 Rohs Compliant Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type PG-TO22-3 SOT3 PG-TO220-3 TO-220; TO-220-3 Tube TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
Packing Method Tube; Tube Tube Tube; Tube
PD 77000 milliwatts 77 milliwatts 77000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data