Infineon Technologies AG P-Channel Power MOSFET IPD900P06NM

Description
P-channel MOSFETs in normal and logic level, reducing design complexity in medium and low power applications OptiMOS™ P-channel MOSFETs 60V in DPAK package represents the new technology targeted for battery management, load switch and reverse polarity protection applications. The main advantage of a P-channel device is the reduction of design complexity in medium and low power applications. Its easy interface to MCU, fast switching as well as avalanche ruggedness makes it suitable for high quality demanding applications. It is available in normal and logic level featuring a wide RDS(on) range and improves efficiency at low loads due to low Qg. Summary of Features VDS = -60V Wide RDS(on) range Normal Level and Logic Level availability Benefits Easy interface to MCU Improved efficiency at low loads due to low Qg Fast switching Avalanche ruggedness Potential Applications Battery Consumer Industrial automation Industrial drives Applications Cordless vacuum cleaners General purpose motor drive - variating frequency and voltage Home appliances Washing and drying Designers who used this product also designed with IRF7103 | N-Channel Power MOSFET IKZA40N120CH7 | IGBT discretes IRLML0060 | N-Channel Power MOSFET IKZA75N65SS5 | IGBT discretes ICE5QR0680AG | CoolSET™ Quasi Resonant IKW30N60H3 | IGBT discretes IPB600N25N3 G | N-Channel Power MOSFET IKFW50N65DH5 | IGBT discretes 2EDL05I06PF | Gate driver ICs IPD122N10N3 G | N-Channel Power MOSFET IRF7103 | N-Channel Power MOSFET IKZA40N120CH7 | IGBT discretes IRLML0060 | N-Channel Power MOSFET IKZA75N65SS5 | IGBT discretes ICE5QR0680AG | CoolSET™ Quasi Resonant IKW30N60H3 | IGBT discretes IPB600N25N3 G | N-Channel Power MOSFET IKFW50N65DH5 | IGBT discretes 1 2 3
Request a Quote Datasheet
Description
P-channel MOSFETs in normal and logic level, reducing design complexity in medium and low power applications OptiMOS™ P-channel MOSFETs 60V in DPAK package represents the new technology targeted for battery management, load switch and reverse polarity protection applications. The main advantage of a P-channel device is the reduction of design complexity in medium and low power applications. Its easy interface to MCU, fast switching as well as avalanche ruggedness makes it suitable for high quality demanding applications. It is available in normal and logic level featuring a wide RDS(on) range and improves efficiency at low loads due to low Qg. Summary of Features VDS = -60V Wide RDS(on) range Normal Level and Logic Level availability Benefits Easy interface to MCU Improved efficiency at low loads due to low Qg Fast switching Avalanche ruggedness Potential Applications Battery Consumer Industrial automation Industrial drives Applications Cordless vacuum cleaners General purpose motor drive - variating frequency and voltage Home appliances Washing and drying Designers who used this product also designed with IRF7103 | N-Channel Power MOSFET IKZA40N120CH7 | IGBT discretes IRLML0060 | N-Channel Power MOSFET IKZA75N65SS5 | IGBT discretes ICE5QR0680AG | CoolSET™ Quasi Resonant IKW30N60H3 | IGBT discretes IPB600N25N3 G | N-Channel Power MOSFET IKFW50N65DH5 | IGBT discretes 2EDL05I06PF | Gate driver ICs IPD122N10N3 G | N-Channel Power MOSFET IRF7103 | N-Channel Power MOSFET IKZA40N120CH7 | IGBT discretes IRLML0060 | N-Channel Power MOSFET IKZA75N65SS5 | IGBT discretes ICE5QR0680AG | CoolSET™ Quasi Resonant IKW30N60H3 | IGBT discretes IPB600N25N3 G | N-Channel Power MOSFET IKFW50N65DH5 | IGBT discretes 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P-Channel Power MOSFET - IPD900P06NM - Infineon Technologies AG
Neubiberg, Germany
P-Channel Power MOSFET
IPD900P06NM
P-Channel Power MOSFET IPD900P06NM
P-channel MOSFETs in normal and logic level, reducing design complexity in medium and low power applications OptiMOS™ P-channel MOSFETs 60V in DPAK package represents the new technology targeted for battery management, load switch and reverse polarity protection applications. The main advantage of a P-channel device is the reduction of design complexity in medium and low power applications. Its easy interface to MCU, fast switching as well as avalanche ruggedness makes it suitable for high quality demanding applications. It is available in normal and logic level featuring a wide RDS(on) range and improves efficiency at low loads due to low Qg. Summary of Features VDS = -60V Wide RDS(on) range Normal Level and Logic Level availability Benefits Easy interface to MCU Improved efficiency at low loads due to low Qg Fast switching Avalanche ruggedness Potential Applications Battery Consumer Industrial automation Industrial drives Applications Cordless vacuum cleaners General purpose motor drive - variating frequency and voltage Home appliances Washing and drying Designers who used this product also designed with IRF7103 | N-Channel Power MOSFET IKZA40N120CH7 | IGBT discretes IRLML0060 | N-Channel Power MOSFET IKZA75N65SS5 | IGBT discretes ICE5QR0680AG | CoolSET™ Quasi Resonant IKW30N60H3 | IGBT discretes IPB600N25N3 G | N-Channel Power MOSFET IKFW50N65DH5 | IGBT discretes 2EDL05I06PF | Gate driver ICs IPD122N10N3 G | N-Channel Power MOSFET IRF7103 | N-Channel Power MOSFET IKZA40N120CH7 | IGBT discretes IRLML0060 | N-Channel Power MOSFET IKZA75N65SS5 | IGBT discretes ICE5QR0680AG | CoolSET™ Quasi Resonant IKW30N60H3 | IGBT discretes IPB600N25N3 G | N-Channel Power MOSFET IKFW50N65DH5 | IGBT discretes 1 2 3

P-channel MOSFETs in normal and logic level, reducing design complexity in medium and low power applications

OptiMOS™ P-channel MOSFETs 60V in DPAK package represents the new technology targeted for battery management, load switch and reverse polarity protection applications. The main advantage of a P-channel device is the reduction of design complexity in medium and low power applications. Its easy interface to MCU, fast switching as well as avalanche ruggedness makes it suitable for high quality demanding applications. It is available in normal and logic level featuring a wide RDS(on) range and improves efficiency at low loads due to low Qg.


Summary of Features

  • VDS = -60V
  • Wide RDS(on) range
  • Normal Level and Logic Level availability

Benefits

  • Easy interface to MCU
  • Improved efficiency at low loads due to low Qg
  • Fast switching
  • Avalanche ruggedness

Potential Applications

  • Battery
  • Consumer
  • Industrial automation
  • Industrial drives

Applications

  • Cordless vacuum cleaners
  • General purpose motor drive - variating frequency and voltage
  • Home appliances
  • Washing and drying

Designers who used this product also designed with


  • IRF7103 |
    N-Channel Power MOSFET
  • IKZA40N120CH7 |
    IGBT discretes
  • IRLML0060 |
    N-Channel Power MOSFET
  • IKZA75N65SS5 |
    IGBT discretes
  • ICE5QR0680AG |
    CoolSET™ Quasi Resonant
  • IKW30N60H3 |
    IGBT discretes
  • IPB600N25N3 G |
    N-Channel Power MOSFET
  • IKFW50N65DH5 |
    IGBT discretes
  • 2EDL05I06PF |
    Gate driver ICs
  • IPD122N10N3 G |
    N-Channel Power MOSFET
  • IRF7103 |
    N-Channel Power MOSFET
  • IKZA40N120CH7 |
    IGBT discretes
  • IRLML0060 |
    N-Channel Power MOSFET
  • IKZA75N65SS5 |
    IGBT discretes
  • ICE5QR0680AG |
    CoolSET™ Quasi Resonant
  • IKW30N60H3 |
    IGBT discretes
  • IPB600N25N3 G |
    N-Channel Power MOSFET
  • IKFW50N65DH5 |
    IGBT discretes

1
2
3

Supplier's Site Datasheet
Transistors - IPD900P06NM - ODG (Origin Data Global)
Shenzhen, China
Transistors
IPD900P06NM
Transistors IPD900P06NM
TO-252-3 MOSFETs ROHS

TO-252-3 MOSFETs ROHS

Supplier's Site

Technical Specifications

  Infineon Technologies AG ODG (Origin Data Global)
Product Category Power MOSFET Transistors
Product Number IPD900P06NM IPD900P06NM
Product Name P-Channel Power MOSFET Transistors
Polarity P-Channel; P
Transistor Technology / Material Si/SiC
rDS(on) 0.0900 ohms
Unlock Full Specs
to access all available technical data