Infineon’s answer to resonant high power topologies
The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse recovery time (trr) in the market.
Summary of Features
Ultra-fast body diode
Best-in-class reverse recovery charge (Qrr)
Improved reverse diode dv/dt and dif/dt ruggedness
Lowest FOM RDS(on) x Qg and Eoss
Best-in-class RDS(on)/package combinations
Benefits
Best-in-class hard commutation ruggedness
Highest reliability for resonant topologies
Highest efficiency with outstanding ease-of-use/performa
nce trade-off
Enabling increased power density solutions
Potential Applications
Server, Telecom, EV-charging, SMPS, PC power
Applications
48 V intermediate bus converter (IBC)
Uninterruptible power supplies (UPS)
Designers who used this product also designed with
1EDI20N12AF | Gate driver ICs
1EDN8511B | Gate driver ICs
6EDL04N06PT | Gate driver ICs
IRS4427S | Gate driver ICs
IDH06G65C6 | CoolSiC™ Schottky Diodes
ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs
BSS127 | Small signal/small power MOSFET
ICE2QR2280G-1 | CoolSET™ Quasi Resonant
1EDB8275F | Gate driver ICs
2ED2110S06M | Gate driver ICs
2EDB8259Y | Gate driver ICs
2EDL23N06PJ | Gate driver ICs
2EDR8259X | Gate driver ICs
1ED44173N01B | Gate driver ICs
1EDI20N12AF | Gate driver ICs
1EDN8511B | Gate driver ICs
6EDL04N06PT | Gate driver ICs
IRS4427S | Gate driver ICs
IDH06G65C6 | CoolSiC™ Schottky Diodes
ICE3PCS01G | PFC-CCM (continuous conduction mode) ICs
BSS127 | Small signal/small power MOSFET
ICE2QR2280G-1 | CoolSET™ Quasi Resonant
1 2 3 4
Infineon’s answer to resonant high power topologies
The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse recovery time (trr) in the market.
Summary of Features
- Ultra-fast body diode
- Best-in-class reverse recovery charge (Qrr)
- Improved reverse diode dv/dt and dif/dt ruggedness
- Lowest FOM RDS(on) x Qg and Eoss
- Best-in-class RDS(on)/package combinations
Benefits
- Best-in-class hard commutation ruggedness
- Highest reliability for resonant topologies
- Highest efficiency with outstanding ease-of-use/performance trade-off
- Enabling increased power density solutions
Potential Applications
Server, Telecom, EV-charging, SMPS, PC power
Applications
- 48 V intermediate bus converter (IBC)
- Uninterruptible power supplies (UPS)
Designers who used this product also designed with
- 1EDI20N12AF |
Gate driver ICs
- 1EDN8511B |
Gate driver ICs
- 6EDL04N06PT |
Gate driver ICs
- IRS4427S |
Gate driver ICs
- IDH06G65C6 |
CoolSiC™ Schottky Diodes
- ICE3PCS01G |
PFC-CCM (continuous conduction mode) ICs
- BSS127 |
Small signal/small power MOSFET
- ICE2QR2280G-1 |
CoolSET™ Quasi Resonant
- 1EDB8275F |
Gate driver ICs
- 2ED2110S06M |
Gate driver ICs
- 2EDB8259Y |
Gate driver ICs
- 2EDL23N06PJ |
Gate driver ICs
- 2EDR8259X |
Gate driver ICs
- 1ED44173N01B |
Gate driver ICs
- 1EDI20N12AF |
Gate driver ICs
- 1EDN8511B |
Gate driver ICs
- 6EDL04N06PT |
Gate driver ICs
- IRS4427S |
Gate driver ICs
- IDH06G65C6 |
CoolSiC™ Schottky Diodes
- ICE3PCS01G |
PFC-CCM (continuous conduction mode) ICs
- BSS127 |
Small signal/small power MOSFET
- ICE2QR2280G-1 |
CoolSET™ Quasi Resonant
1
2
3
4