The IPDQ65R029CFD7 is a 650 V CoolMOS™ CFD7 superjunction MOSFET designed for high-efficiency resonant switching topologies such as LLC and phase-shift full-bridge converter applications. It is packaged in a PG-HDSOP-22 and features an ultra-fast body diode with a maximum commutation speed of 1300 A/µs, a maximum on-resistance of 29 mΩ, and a pulsed drain current rating of 304 A. The device is fully qualified according to JEDEC for industrial applications and supports high power density designs with reduced switching losses and low RDS(on) temperature dependency.
The 650 V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies
Infineon’s 650 V CoolMOS™ CFD7 superjunction MOSFET IPDQ65R029CFD7 in a QDPAK package is ideally suited for resonant topologies in industrial applications, such as server, telecom, solar, and EV-charging stations, in which it enables significant efficiency improvements compared to competition. As a successor to the CFD2 SJ MOSFET family, it comes with reduced gate charge, improved turn-off behavior, and reduced reverse recovery charge enabling highest efficiency and power density as well as additional 50 V breakdown voltage.
Summary of Features
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPDQ65R029CFD7 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - 500V-950V N-Channel Power MOSFET - IPDQ65R029CFD7 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0290 ohms |
| QG | 139 nC |