Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPP50R190CE

Description
500V CoolMOS™ CE is a price-performance optimized platform enabling to target cost sensitive applications in consumer and lighting markets by still meeting highest efficiency standards. The new series provides all benefits of a fast switching superjunction MOSFET while not sacrificing ease of use and offering the best cost down performance ratio available on the market. Summary of Features Reduced energy stored in output capacitance (E oss) High body diode ruggedness Reduced reverse recovery charge (Q rr ) Reduced gate charge (Q g ) Benefits Easy control of switching behavior Better light load efficiency compared to previous CoolMOS™ generations Cost attractive alternative compared to standard MOSFETs Outstanding quality and reliability of CoolMOS™ technology Potential Applications Consumer Lighting PC silverbox Applications Uninterruptible power supplies (UPS) Designers who used this product also designed with 2EDL23N06PJ | Gate driver ICs IRS4427S | Gate driver ICs 2EDL23N06PJ | Gate driver ICs IRS4427S | Gate driver ICs 2EDL23N06PJ | Gate driver ICs IRS4427S | Gate driver ICs
Request a Quote
Description
500V CoolMOS™ CE is a price-performance optimized platform enabling to target cost sensitive applications in consumer and lighting markets by still meeting highest efficiency standards. The new series provides all benefits of a fast switching superjunction MOSFET while not sacrificing ease of use and offering the best cost down performance ratio available on the market. Summary of Features Reduced energy stored in output capacitance (E oss) High body diode ruggedness Reduced reverse recovery charge (Q rr ) Reduced gate charge (Q g ) Benefits Easy control of switching behavior Better light load efficiency compared to previous CoolMOS™ generations Cost attractive alternative compared to standard MOSFETs Outstanding quality and reliability of CoolMOS™ technology Potential Applications Consumer Lighting PC silverbox Applications Uninterruptible power supplies (UPS) Designers who used this product also designed with 2EDL23N06PJ | Gate driver ICs IRS4427S | Gate driver ICs 2EDL23N06PJ | Gate driver ICs IRS4427S | Gate driver ICs 2EDL23N06PJ | Gate driver ICs IRS4427S | Gate driver ICs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IPP50R190CE is a 500V CoolMOS™ CE N-channel power MOSFET in a TO-220 package, designed for high-efficiency switching applications such as PFC, PWM, and resonant converters in consumer and lighting systems. It features a maximum drain-source breakdown voltage of 500V, a drain-source on-state resistance of 0.19Ω, a continuous drain current of 24.8A at TC=25°C, and a peak pulsed drain current of 63A. The device has a total gate charge of 47.2nC and an output capacitance energy of 4.42µJ at 400V. It is qualified for industrial-grade applications according to JEDEC standards, features Pb-free plating and halogen-free mold compound, and conforms to RoHS requirements. Thermal resistance junction-to-case is 0.82°C/W, and operating temperature range is -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

IPP50R190CE is a 500V CoolMOS™ CE N-channel power MOSFET in a TO-220 package, designed for high-efficiency switching applications such as PFC, PWM, and resonant converters in consumer and lighting systems. It features a maximum drain-source breakdown voltage of 500V, a drain-source on-state resistance of 0.19Ω, a continuous drain current of 24.8A at TC=25°C, and a peak pulsed drain current of 63A. The device has a total gate charge of 47.2nC and an output capacitance energy of 4.42µJ at 400V. It is qualified for industrial-grade applications according to JEDEC standards, features Pb-free plating and halogen-free mold compound, and conforms to RoHS requirements. Thermal resistance junction-to-case is 0.82°C/W, and operating temperature range is -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPP50R190CE - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPP50R190CE
500V-950V N-Channel Power MOSFET IPP50R190CE
500V CoolMOS™ CE is a price-performance optimized platform enabling to target cost sensitive applications in consumer and lighting markets by still meeting highest efficiency standards. The new series provides all benefits of a fast switching superjunction MOSFET while not sacrificing ease of use and offering the best cost down performance ratio available on the market. Summary of Features Reduced energy stored in output capacitance (E oss) High body diode ruggedness Reduced reverse recovery charge (Q rr ) Reduced gate charge (Q g ) Benefits Easy control of switching behavior Better light load efficiency compared to previous CoolMOS™ generations Cost attractive alternative compared to standard MOSFETs Outstanding quality and reliability of CoolMOS™ technology Potential Applications Consumer Lighting PC silverbox Applications Uninterruptible power supplies (UPS) Designers who used this product also designed with 2EDL23N06PJ | Gate driver ICs IRS4427S | Gate driver ICs 2EDL23N06PJ | Gate driver ICs IRS4427S | Gate driver ICs 2EDL23N06PJ | Gate driver ICs IRS4427S | Gate driver ICs

500V CoolMOS™ CE is a price-performance optimized platform enabling to target cost sensitive applications in consumer and lighting markets by still meeting highest efficiency standards. The new series provides all benefits of a fast switching superjunction MOSFET while not sacrificing ease of use and offering the best cost down performance ratio available on the market.


Summary of Features

  • Reduced energy stored in output capacitance (E oss)
  • High body diode ruggedness
  • Reduced reverse recovery charge (Q rr )
  • Reduced gate charge (Q g )

Benefits

  • Easy control of switching behavior
  • Better light load efficiency compared to previous CoolMOS™ generations
  • Cost attractive alternative compared to standard MOSFETs
  • Outstanding quality and reliability of CoolMOS™ technology

Potential Applications

  • Consumer
  • Lighting
  • PC silverbox

Applications

  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • 2EDL23N06PJ |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
  • 2EDL23N06PJ |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
  • 2EDL23N06PJ |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP50R190CE - 069065-IPP50R190CE - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP50R190CE
069065-IPP50R190CE
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP50R190CE 069065-IPP50R190CE
Manufacturer: Infineon Technologies Win Source Part Number: 069065-IPP50R190CE Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 127W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 13V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 18.5A (Tc) Gate-Source Threshold Voltage: 3.5V @ 510μA Max Gate Charge: 6.1nC @ 10V Max Input Capacitance: 1137pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 190 mOhm @ 6.2A, 13V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069065-IPP50R190CE
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 127W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 13V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 18.5A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 510μA
Max Gate Charge: 6.1nC @ 10V
Max Input Capacitance: 1137pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 190 mOhm @ 6.2A, 13V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
500V 18.5A TO220 MOSFET Transistor
2088-IPP50R190CE
500V 18.5A TO220 MOSFET Transistor 2088-IPP50R190CE
MOSFETs N-Ch 500V 18.5A TO220-3 Product overview: IPP50R190CE from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18.5A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP50R190CE can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 500V 18.5A TO220-3 Product overview: IPP50R190CE from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 18.5A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 18.5A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP50R190CE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET N-CH 500V 18.5A PG-TO-220 - 376-IPP50R190CE - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 18.5A PG-TO-220
376-IPP50R190CE
MOSFET N-CH 500V 18.5A PG-TO-220 376-IPP50R190CE
MOSFET N-CH 500V 18.5A PG-TO-220

MOSFET N-CH 500V 18.5A PG-TO-220

Supplier's Site
Single FETs, MOSFETs - IPP50R190CE - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPP50R190CE
Single FETs, MOSFETs IPP50R190CE
POWER FIELD-EFFECT TRANSISTOR, 5

POWER FIELD-EFFECT TRANSISTOR, 5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 500V 18.5A TO220-3

MOSFET N-Ch 500V 18.5A TO220-3

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IPP50R190CE
Triode/MOS Tube/Transistor >> MOSFETs IPP50R190CE
TO-220 MOSFETs ROHS

TO-220 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPP50R190CE 069065-IPP50R190CE 2088-IPP50R190CE 376-IPP50R190CE IPP50R190CE IPP50R190CE IPP50R190CE
Product Name 500V-950V N-Channel Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP50R190CE 500V 18.5A TO220 MOSFET Transistor MOSFET N-CH 500V 18.5A PG-TO-220 Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel; N N-Channel; N-Channel N-Channel N-Channel; N-Channel
Transistor Technology / Material Si/SiC MOSFET (Metal Oxide)
rDS(on) 0.1900 ohms
QG 47.2 nC
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data