Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPDD60R045CFD7

Description
Infineon’s answer to resonant high power topologies The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse recovery time (trr) in the market. Summary of Features Ultra-fast body diode Best-in-class reverse recovery charge (Qrr) Improved reverse diode dv/dt and dif/dt ruggedness Lowest FOM RDS(on) x Qg and Eoss Best-in-class RDS(on)/package combinations Benefits Best-in-class hard commutation ruggedness Highest reliability for resonant topologies Highest efficiency with outstanding ease-of-use/performa nce trade-off Enabling increased power density solutions Potential Applications Server, Telecom, EV-charging, SMPS, PC power Applications 48 V intermediate bus converter (IBC) General purpose motor drive - variating frequency and voltage Telecommunication infrastructure Designers who used this product also designed with 1EDB8275F | Gate driver ICs 1EDN8511B | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDB8259Y | Gate driver ICs BSC021N08NS5 | N-Channel Power MOSFET 1ED3123MC12H | Gate driver ICs 1ED3124MU12F | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDB8275F | Gate driver ICs 1EDN8511B | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDB8259Y | Gate driver ICs BSC021N08NS5 | N-Channel Power MOSFET 1ED3123MC12H | Gate driver ICs 1ED3124MU12F | Gate driver ICs 1ED44173N01B | Gate driver ICs 1 2
Request a Quote Datasheet
Description
Infineon’s answer to resonant high power topologies The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse recovery time (trr) in the market. Summary of Features Ultra-fast body diode Best-in-class reverse recovery charge (Qrr) Improved reverse diode dv/dt and dif/dt ruggedness Lowest FOM RDS(on) x Qg and Eoss Best-in-class RDS(on)/package combinations Benefits Best-in-class hard commutation ruggedness Highest reliability for resonant topologies Highest efficiency with outstanding ease-of-use/performa nce trade-off Enabling increased power density solutions Potential Applications Server, Telecom, EV-charging, SMPS, PC power Applications 48 V intermediate bus converter (IBC) General purpose motor drive - variating frequency and voltage Telecommunication infrastructure Designers who used this product also designed with 1EDB8275F | Gate driver ICs 1EDN8511B | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDB8259Y | Gate driver ICs BSC021N08NS5 | N-Channel Power MOSFET 1ED3123MC12H | Gate driver ICs 1ED3124MU12F | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDB8275F | Gate driver ICs 1EDN8511B | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDB8259Y | Gate driver ICs BSC021N08NS5 | N-Channel Power MOSFET 1ED3123MC12H | Gate driver ICs 1ED3124MU12F | Gate driver ICs 1ED44173N01B | Gate driver ICs 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPDD60R045CFD7 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPDD60R045CFD7
500V-950V N-Channel Power MOSFET IPDD60R045CFD7
Infineon’s answer to resonant high power topologies The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse recovery time (trr) in the market. Summary of Features Ultra-fast body diode Best-in-class reverse recovery charge (Qrr) Improved reverse diode dv/dt and dif/dt ruggedness Lowest FOM RDS(on) x Qg and Eoss Best-in-class RDS(on)/package combinations Benefits Best-in-class hard commutation ruggedness Highest reliability for resonant topologies Highest efficiency with outstanding ease-of-use/performa nce trade-off Enabling increased power density solutions Potential Applications Server, Telecom, EV-charging, SMPS, PC power Applications 48 V intermediate bus converter (IBC) General purpose motor drive - variating frequency and voltage Telecommunication infrastructure Designers who used this product also designed with 1EDB8275F | Gate driver ICs 1EDN8511B | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDB8259Y | Gate driver ICs BSC021N08NS5 | N-Channel Power MOSFET 1ED3123MC12H | Gate driver ICs 1ED3124MU12F | Gate driver ICs 1ED44173N01B | Gate driver ICs 1EDB8275F | Gate driver ICs 1EDN8511B | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDB8259Y | Gate driver ICs BSC021N08NS5 | N-Channel Power MOSFET 1ED3123MC12H | Gate driver ICs 1ED3124MU12F | Gate driver ICs 1ED44173N01B | Gate driver ICs 1 2

Infineon’s answer to resonant high power topologies

The 600V CoolMOS™ CFD7 is Infineon’s latest high voltage superjunction MOSFET technology with integrated fast body diode, completing the CoolMOS™ 7 series. CoolMOS™ CFD7 comes with reduced gate charge (Qg), improved turn-off behavior and a reverse recovery charge (Qrr) of up to 69% lower compared to the competition, as well as the lowest reverse recovery time (trr) in the market.


Summary of Features

  • Ultra-fast body diode
  • Best-in-class reverse recovery charge (Qrr)
  • Improved reverse diode dv/dt and dif/dt ruggedness
  • Lowest FOM RDS(on) x Qg and Eoss
  • Best-in-class RDS(on)/package combinations

Benefits

  • Best-in-class hard commutation ruggedness
  • Highest reliability for resonant topologies
  • Highest efficiency with outstanding ease-of-use/performance trade-off
  • Enabling increased power density solutions

Potential Applications

Server, Telecom, EV-charging, SMPS, PC power


Applications

  • 48 V intermediate bus converter (IBC)
  • General purpose motor drive - variating frequency and voltage
  • Telecommunication infrastructure

Designers who used this product also designed with


  • 1EDB8275F |
    Gate driver ICs
  • 1EDN8511B |
    Gate driver ICs
  • 2ED2184S06F |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
  • BSC021N08NS5 |
    N-Channel Power MOSFET
  • 1ED3123MC12H |
    Gate driver ICs
  • 1ED3124MU12F |
    Gate driver ICs
  • 1ED44173N01B |
    Gate driver ICs
  • 1EDB8275F |
    Gate driver ICs
  • 1EDN8511B |
    Gate driver ICs
  • 2ED2184S06F |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
  • BSC021N08NS5 |
    N-Channel Power MOSFET
  • 1ED3123MC12H |
    Gate driver ICs
  • 1ED3124MU12F |
    Gate driver ICs
  • 1ED44173N01B |
    Gate driver ICs

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPDD60R045CFD7
Product Name 500V-950V N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0450 ohms
QG 79 nC
Unlock Full Specs
to access all available technical data