Infineon Technologies AG 600V 6.8A 61W TO252 MOSFET Transistor IPD60R1K0CEAUMA1

Description
MOSFET N-CH 600V 6.8A 61W TO252 Product overview: IPD60R1K0CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.8A, 61W, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.8A, 61W, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R1K0CEAUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 6.8A 61W TO252 Product overview: IPD60R1K0CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.8A, 61W, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.8A, 61W, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R1K0CEAUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 6.8A 61W TO252 MOSFET Transistor
278-IPD60R1K0CEAUMA1
600V 6.8A 61W TO252 MOSFET Transistor 278-IPD60R1K0CEAUMA1
MOSFET N-CH 600V 6.8A 61W TO252 Product overview: IPD60R1K0CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.8A, 61W, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.8A, 61W, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R1K0CEAUMA1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 6.8A 61W TO252 Product overview: IPD60R1K0CEAUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 6.8A, 61W, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.8A, 61W, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD60R1K0CEAUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1300898P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1300898P
MOSFETs 1300898P
MOSFET N-Ch 600V 6.8A CoolMOS CE TO-252

MOSFET N-Ch 600V 6.8A CoolMOS CE TO-252

Supplier's Site
MOSFETs - 1300898 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1300898
MOSFETs 1300898
MOSFET N-Ch 600V 6.8A CoolMOS CE TO-252

MOSFET N-Ch 600V 6.8A CoolMOS CE TO-252

Supplier's Site
MOSFETs - 1685910 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1685910
MOSFETs 1685910
MOSFET N-Ch 600V 6.8A CoolMOS CE TO-252

MOSFET N-Ch 600V 6.8A CoolMOS CE TO-252

Supplier's Site
 - IPD60R1K0CEAUMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 6.8A I(D), 600V, 1ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252

Power Field-Effect Transistor, 6.8A I(D), 600V, 1ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1129978-IPD60R1K0CEAUMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1129978-IPD60R1K0CEAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1129978-IPD60R1K0CEAUMA1
Win Source Part Number: 1129978-IPD60R1K0CEA UMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: CoolMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 6.8A (Tc) Rds On (Max) @ Id, Vgs: 1Ohm @ 1.5A, 10V Vgs(th) (Max) @ Id: 3.5V @ 130µA Power Dissipation (Max): 61W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-344 Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 280 pF @ 100 V Vgs (Max): ±20V Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IPD60R1K0CE; SP001396896; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: ROCINFIPD60R1K0CEAUM A1,SP001396896,448-I PD60R1K0CEAUMA1CT,44 8-IPD60R1K0CEAUMA1DK R,448-IPD60R1K0CEAUM A1TR,2156-IPD60R1K0C EAUMA1,IPD60R1K0CEAU MA1-ND Base Product Number: IPD60R1 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1129978-IPD60R1K0CEAUMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: CoolMOS™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 6.8A (Tc)
Rds On (Max) @ Id, Vgs: 1Ohm @ 1.5A, 10V
Vgs(th) (Max) @ Id: 3.5V @ 130µA
Power Dissipation (Max): 61W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-344
Gate Charge (Qg) (Max) @ Vgs: 13 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 280 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IPD60R1K0CE; SP001396896;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: ROCINFIPD60R1K0CEAUMA1,SP001396896,448-IPD60R1K0CEAUMA1CT,448-IPD60R1K0CEAUMA1DKR,448-IPD60R1K0CEAUMA1TR,2156-IPD60R1K0CEAUMA1,IPD60R1K0CEAUMA1-ND
Base Product Number: IPD60R1
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD60R1K0CEAUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD60R1K0CEAUMA1CT-ND
Single FETs, MOSFETs 448-IPD60R1K0CEAUMA1CT-ND
N-Channel 600V 6.8A (Tc) 61W (Tc) Surface Mount PG-TO252-3-344

N-Channel 600V 6.8A (Tc) 61W (Tc) Surface Mount PG-TO252-3-344

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD60R1K0CEAUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD60R1K0CEAUMA1DKR-ND
Single FETs, MOSFETs 448-IPD60R1K0CEAUMA1DKR-ND
N-Channel 600V 6.8A (Tc) 61W (Tc) Surface Mount PG-TO252-3-344

N-Channel 600V 6.8A (Tc) 61W (Tc) Surface Mount PG-TO252-3-344

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD60R1K0CEAUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD60R1K0CEAUMA1TR-ND
Single FETs, MOSFETs 448-IPD60R1K0CEAUMA1TR-ND
N-Channel 600V 6.8A (Tc) 61W (Tc) Surface Mount PG-TO252-3-344

N-Channel 600V 6.8A (Tc) 61W (Tc) Surface Mount PG-TO252-3-344

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD60R1K0CEAUMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD60R1K0CEAUMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD60R1K0CEAUMA1
MOSFET N-CH 600V 6.8A 61W TO252

MOSFET N-CH 600V 6.8A 61W TO252

Supplier's Site
Single FETs, MOSFETs - IPD60R1K0CEAUMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD60R1K0CEAUMA1
Single FETs, MOSFETs IPD60R1K0CEAUMA1
MOSFET N-CH 600V 6.8A 61W TO252

MOSFET N-CH 600V 6.8A 61W TO252

Supplier's Site Datasheet
Mosfet, N-Ch, 600V, 6.8A, To-252; Transistor Polarity Infineon - 34AC1675 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 6.8A, To-252; Transistor Polarity Infineon
34AC1675
Mosfet, N-Ch, 600V, 6.8A, To-252; Transistor Polarity Infineon 34AC1675
MOSFET, N-CH, 600V, 6.8A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:6.8A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.86ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 6.8A, TO-252; Transistor Polarity:N Channel; Continuous Drain Current Id:6.8A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.86ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET CONSUMER

MOSFET CONSUMER

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IPD60R1K0CEAUMA1 1300898P 1300898 IPD60R1K0CEAUMA1 1129978-IPD60R1K0CEAUMA1 448-IPD60R1K0CEAUMA1CT-ND IPD60R1K0CEAUMA1 IPD60R1K0CEAUMA1 34AC1675 IPD60R1K0CEAUMA1
Product Name 600V 6.8A 61W TO252 MOSFET Transistor MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 600V, 6.8A, To-252; Transistor Polarity Infineon MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 600 volts 600 volts
PD 61 milliwatts 61000 milliwatts
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data