OptiMOS™ 6 power MOSFET 200 V normal level in D²PAK 7-pin package
IPF067N20NM6 OptiMOS™ 6 200 V is setting the new technology standard. It addresses the need for high power density, high efficiency, and high reliability.
The OptiMOS™ 6 200 V technology was designed for optimal performance in motor drive applications such as LEV, forklifts, and drones. The new OptiMOS™ 6 features industry leading RDS(on), improved switching and current sharing capability, enabling high power density, less paralleling, and excellent EMI performance.
The improved switching behavior makes the OptiMOS™ 6 200 V family an ideal choice for any type of switching applications such as telecom, server, solar, or audio. Additionally, the combination of wide SOA and industry-leading RDS(on) result in a perfect fit for static switching applications such as BMS.
Summary of Features
Compared to previous 200 V technology:
42 % lower RDS(on)
89% lower Qrr(typ)
More than 3 times softer diode
Improved capacitance linearity
Improved SOA
Pb-free plating and RoHS compliant
Benefits
Low conduction losses
Low switching losses
Stable operation with improved EMI
Less paralleling required
Better current sharing when paralleling
Environmentally friendly
Potential Applications
Drives
SMPS
Solar
BMS
Audio
OptiMOS™ 6 power MOSFET 200 V normal level in D²PAK 7-pin package
IPF067N20NM6 OptiMOS™ 6 200 V is setting the new technology standard. It addresses the need for high power density, high efficiency, and high reliability.
The OptiMOS™ 6 200 V technology was designed for optimal performance in motor drive applications such as LEV, forklifts, and drones. The new OptiMOS™ 6 features industry leading RDS(on), improved switching and current sharing capability, enabling high power density, less paralleling, and excellent EMI performance.
The improved switching behavior makes the OptiMOS™ 6 200 V family an ideal choice for any type of switching applications such as telecom, server, solar, or audio. Additionally, the combination of wide SOA and industry-leading RDS(on) result in a perfect fit for static switching applications such as BMS.
Summary of Features
Compared to previous 200 V technology:
- 42 % lower RDS(on)
- 89% lower Qrr(typ)
- More than 3 times softer diode
- Improved capacitance linearity
- Improved SOA
Pb-free plating and RoHS compliant
Benefits
- Low conduction losses
- Low switching losses
- Stable operation with improved EMI
- Less paralleling required
- Better current sharing when paralleling
- Environmentally friendly
Potential Applications
- Drives
- SMPS
- Solar
- BMS
- Audio