The IPD70R600P7S is a 700V CoolMOS™ P7 superjunction MOSFET designed for cost-sensitive applications such as chargers, adapters, and lighting. It is packaged in a DPAK (PG-TO 252-3) and has a maximum continuous drain current of 8.5 A at TC=100°C and a pulsed drain current of 20.5 A. The device features a maximum on-resistance of 0.6 Ω, a typical gate charge of 10.5 nC, and an output switching energy of 1.2 µJ at 400V. It includes integrated ESD protection with a human body model rating of Class 2, and operates within a junction temperature range of -40°C to 150°C. Thermal resistance from junction to case is 2.9 °C/W, and junction-to-ambient is 62 °C/W on a minimal footprint PCB.
Infineon’s answer for flyback topologies
Developed to serve today’s and especially tomorrow’s trends in flyback topologies – the new 700V CoolMOS™ P7 superjunction MOSFET series addresses the low power SMPS market, such as mobile phone chargers or notebook adapters by offering fundamental performance gains compared to superjunction technologies used today. By combining customers’ feedback with over 20 years of superjunction MOSFET experience, 700V CoolMOS™ P7 enables best fit for target applications in terms of:
Summary of Features
Benefits
Potential Applications
Applications
Designers who used this product also designed with
700V 8.5A 43.1W 600mΩ@10V,1.8A 3.5V@90uA 1 N-Channel TO-252-3 MOSFETs ROHS
700V 8.5A 43.1W 600mΩ@10V,1.8A 3.5V@90uA N Channel TO-252-3 MOSFETs ROHS
| Infineon Technologies AG | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Power MOSFET | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IPD70R600P7S | IPD70R600P7S | IPD70R600P7S |
| Product Name | 500V-950V N-Channel Power MOSFET | Transistors | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel; N | N-Channel | |
| Transistor Technology / Material | Si/SiC | ||
| rDS(on) | 0.6000 ohms | 0.6000 ohms | |
| QG | 10.5 nC | ||
| TJ | -40 to 150 C (-40 to 302 F) |