Infineon Technologies AG 60V 90A TO252 MOSFET Transistor IPD90N06S404ATMA2

Description
MOSFET N-CH 60V 90A TO252-31 Product overview: IPD90N06S404ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90N06S404ATMA 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 90A TO252-31 Product overview: IPD90N06S404ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90N06S404ATMA 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 90A TO252 MOSFET Transistor
278-IPD90N06S404ATMA2
60V 90A TO252 MOSFET Transistor 278-IPD90N06S404ATMA2
MOSFET N-CH 60V 90A TO252-31 Product overview: IPD90N06S404ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90N06S404ATMA 2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 90A TO252-31 Product overview: IPD90N06S404ATMA2 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 90A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 90A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD90N06S404ATMA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2224677 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224677
MOSFETs 2224677
Infineon MOSFET IPD90N06S404ATMA2

Infineon MOSFET IPD90N06S404ATMA2

Supplier's Site
MOSFETs - 2224677P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224677P
MOSFETs 2224677P
Infineon MOSFET IPD90N06S404ATMA2

Infineon MOSFET IPD90N06S404ATMA2

Supplier's Site
MOSFETs - 2224676 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2224676
MOSFETs 2224676
Infineon MOSFET IPD90N06S404ATMA2

Infineon MOSFET IPD90N06S404ATMA2

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1159012-IPD90N06S404ATMA2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1159012-IPD90N06S404ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1159012-IPD90N06S404ATMA2
Win Source Part Number: 1159012-IPD90N06S404 ATMA2 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, OptiMOS™ Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 90A (Tc) Rds On (Max) @ Id, Vgs: 3.8mOhm @ 90A, 10V Vgs(th) (Max) @ Id: 4V @ 90µA Power Dissipation (Max): 150W (Tc) Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: PG-TO252-3-11 Gate Charge (Qg) (Max) @ Vgs: 128 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 10400 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IPD90N06S4-04; IPD90N06S404ATMA1; SP001028762; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: 448-IPD90N06S404ATMA 2CT,2156-IPD90N06S40 4ATMA2,448-IPD90N06S 404ATMA2DKR,IPD90N06 S404ATMA2-ND,448-IPD 90N06S404ATMA2TR,SP0 01028762,INFINFIPD90 N06S404ATMA2 Base Product Number: IPD90N Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1159012-IPD90N06S404ATMA2
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, OptiMOS™
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 90A (Tc)
Rds On (Max) @ Id, Vgs: 3.8mOhm @ 90A, 10V
Vgs(th) (Max) @ Id: 4V @ 90µA
Power Dissipation (Max): 150W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: PG-TO252-3-11
Gate Charge (Qg) (Max) @ Vgs: 128 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 10400 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IPD90N06S4-04; IPD90N06S404ATMA1; SP001028762;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: 448-IPD90N06S404ATMA2CT,2156-IPD90N06S404ATMA2,448-IPD90N06S404ATMA2DKR,IPD90N06S404ATMA2-ND,448-IPD90N06S404ATMA2TR,SP001028762,INFINFIPD90N06S404ATMA2
Base Product Number: IPD90N
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD90N06S404ATMA2DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD90N06S404ATMA2DKR-ND
Single FETs, MOSFETs 448-IPD90N06S404ATMA2DKR-ND
N-Channel 60V 90A (Tc) 150W (Tc) Surface Mount PG-TO252-3-11

N-Channel 60V 90A (Tc) 150W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD90N06S404ATMA2CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD90N06S404ATMA2CT-ND
Single FETs, MOSFETs 448-IPD90N06S404ATMA2CT-ND
N-Channel 60V 90A (Tc) 150W (Tc) Surface Mount PG-TO252-3-11

N-Channel 60V 90A (Tc) 150W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD90N06S404ATMA2TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD90N06S404ATMA2TR-ND
Single FETs, MOSFETs 448-IPD90N06S404ATMA2TR-ND
N-Channel 60V 90A (Tc) 150W (Tc) Surface Mount PG-TO252-3-11

N-Channel 60V 90A (Tc) 150W (Tc) Surface Mount PG-TO252-3-11

Buy Now Datasheet
 - IPD90N06S404ATMA2 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 90A I(D), 60V, 0.0038ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252

Power Field-Effect Transistor, 90A I(D), 60V, 0.0038ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252

Supplier's Site Datasheet
Single FETs, MOSFETs - IPD90N06S404ATMA2 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD90N06S404ATMA2
Single FETs, MOSFETs IPD90N06S404ATMA2
MOSFET N-CH 60V 90A TO252-31

MOSFET N-CH 60V 90A TO252-31

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 175Deg C, 150W Rohs Compliant Infineon - 39AH8912 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 175Deg C, 150W Rohs Compliant Infineon
39AH8912
Mosfet, N-Ch, 60V, 175Deg C, 150W Rohs Compliant Infineon 39AH8912
MOSFET, N-CH, 60V, 175DEG C, 150W ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 175DEG C, 150W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD90N06S404ATMA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD90N06S404ATMA2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD90N06S404ATMA2
MOSFET N-CH 60V 90A TO252-31

MOSFET N-CH 60V 90A TO252-31

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Rochester Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IPD90N06S404ATMA2 2224677 1159012-IPD90N06S404ATMA2 448-IPD90N06S404ATMA2DKR-ND IPD90N06S404ATMA2 IPD90N06S404ATMA2 39AH8912 IPD90N06S404ATMA2
Product Name 60V 90A TO252 MOSFET Transistor MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 175Deg C, 150W Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 150 milliwatts 150000 milliwatts 150000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data