MOSFET P-CH 40V 73A TO252-3 Product overview: IPD70P04P409ATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 73A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 73A, TO252, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPD70P04P409ATMA
Manufacturer: Infineon Technologies
Win Source Part Number: 763547-IPD70P04P409A
Series: Automotive, AEC-Q101, OptiMOS
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 73A (Tc)
Family Name: IPD70P04P4-09
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: PG-TO252-3-313
Channel Type Type: P
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 4V @ 120μA
Gate Charge (Qg) (Maximum) @ Vgs: 70nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4810pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 75W (Tc)
Rds On (Maximum) @ Id, Vgs: 8.9 mOhm @ 70A, 10V
Alternative Parts (Cross-Reference): SUD50N04-08-GE3; TJ40S04M3LSUD50P04-0
Introduction Date: May 26, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Power Field-Effect Transistor, 73A I(D), 40V, 0.0089ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252
P-Channel 40V 73A (Tc) 75W (Tc) Surface Mount PG-TO252-3-313
MOSFET P-CH 40V 73A TO252-3
MOSFET P-CH 40V 73A TO252-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IPD70P04P409ATMA1 | 763547-IPD70P04P409ATMA1 | IPD70P04P409ATMA1 | IPD70P04P409ATMA1TR-ND | IPD70P04P409ATMA1 | IPD70P04P409ATMA1 |
| Product Name | 40V 73A TO252 MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPD70P04P409ATMA1 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 40 volts | 40 volts | ||||
| PD | 75000 milliwatts | 75000 milliwatts | 75000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | Tape & Reel (TR) | SOT3; TO-252 (DPAK) | PG-TO252-3 | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Surface Mount | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |