Infineon Technologies AG N-Channel Power MOSFET IPT013N08NM5LF

Description
OptiMOS™ 5 Single N-Channel Linear FET 80V, 1.3mΩ, 330A in TOLL package IPT013N08NM5LF is Infineon’s best-in-class OptiMOS™ 5 linear FET 80V in a TO-Leadless (TOLL) package, offering the industry’s lowest on-state resistance RDS(on) and wide safe operating area (SOA) at 25˚C. The OptiMOS™ linear FET is a revolutionary approach that solves the trade-off between on-state resistance and linear mode capability. Combined with the TOLL package, IPT013N08NM5LF is targeted for high in-rush current, harsh applications, such as hot-swap, e-fuse, and protection applications commonly found in telecom and battery management systems (BMS). Summary of Features Wide safe operating area (SOA) Low RDS(on) High max. pulse current and continuous pulse current Available in TO-Leadless (TOLL) package Benefits Rugged linear mode operation Low conduction losses Higher in-rush current enabled for faster start-up and shorter down time Compatible footprint for drop-in replacement Potential Applications Telecom - Hot-Swap Control Server - Hot-Swap Control Battery management (BMS) – Battery Protection Applications 48 V intermediate bus converter (IBC) 48 V to 12 V DC-DC converter Active suspension control DIN rail power supplies Energy Storage Systems Designers who used this product also designed with XDPP1100-Q024 | Digital Power Controllers TDA22590 | Integrated Smart Power Stages 1EDN7550U | Gate driver ICs IRS4427S | Gate driver ICs IR3823AMTRPBF | Integrated POL Voltage Regulators XDPE132G5H-G000 | Digital Multiphase Controllers XDPP1100-Q024 | Digital Power Controllers TDA22590 | Integrated Smart Power Stages 1EDN7550U | Gate driver ICs IRS4427S | Gate driver ICs IR3823AMTRPBF | Integrated POL Voltage Regulators XDPE132G5H-G000 | Digital Multiphase Controllers XDPP1100-Q024 | Digital Power Controllers TDA22590 | Integrated Smart Power Stages 1 2
Request a Quote
Description
OptiMOS™ 5 Single N-Channel Linear FET 80V, 1.3mΩ, 330A in TOLL package IPT013N08NM5LF is Infineon’s best-in-class OptiMOS™ 5 linear FET 80V in a TO-Leadless (TOLL) package, offering the industry’s lowest on-state resistance RDS(on) and wide safe operating area (SOA) at 25˚C. The OptiMOS™ linear FET is a revolutionary approach that solves the trade-off between on-state resistance and linear mode capability. Combined with the TOLL package, IPT013N08NM5LF is targeted for high in-rush current, harsh applications, such as hot-swap, e-fuse, and protection applications commonly found in telecom and battery management systems (BMS). Summary of Features Wide safe operating area (SOA) Low RDS(on) High max. pulse current and continuous pulse current Available in TO-Leadless (TOLL) package Benefits Rugged linear mode operation Low conduction losses Higher in-rush current enabled for faster start-up and shorter down time Compatible footprint for drop-in replacement Potential Applications Telecom - Hot-Swap Control Server - Hot-Swap Control Battery management (BMS) – Battery Protection Applications 48 V intermediate bus converter (IBC) 48 V to 12 V DC-DC converter Active suspension control DIN rail power supplies Energy Storage Systems Designers who used this product also designed with XDPP1100-Q024 | Digital Power Controllers TDA22590 | Integrated Smart Power Stages 1EDN7550U | Gate driver ICs IRS4427S | Gate driver ICs IR3823AMTRPBF | Integrated POL Voltage Regulators XDPE132G5H-G000 | Digital Multiphase Controllers XDPP1100-Q024 | Digital Power Controllers TDA22590 | Integrated Smart Power Stages 1EDN7550U | Gate driver ICs IRS4427S | Gate driver ICs IR3823AMTRPBF | Integrated POL Voltage Regulators XDPE132G5H-G000 | Digital Multiphase Controllers XDPP1100-Q024 | Digital Power Controllers TDA22590 | Integrated Smart Power Stages 1 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IPT013N08NM5LF is an N-channel MOSFET designed for hot-swap and e-fuse applications, featuring a maximum drain-source voltage of 80 V, a maximum on-resistance of 1.3 mΩ, and a continuous drain current of 330 A. It is packaged in a PG-HSOF-8 case and is RoHS compliant and halogen-free according to IEC61249-2-21. The device is fully qualified according to JEDEC for industrial applications and is 100% avalanche tested.

Datasheet Summary
Powered by GS/AI

IPT013N08NM5LF is an N-channel MOSFET designed for hot-swap and e-fuse applications, featuring a maximum drain-source voltage of 80 V, a maximum on-resistance of 1.3 mΩ, and a continuous drain current of 330 A. It is packaged in a PG-HSOF-8 case and is RoHS compliant and halogen-free according to IEC61249-2-21. The device is fully qualified according to JEDEC for industrial applications and is 100% avalanche tested.

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - IPT013N08NM5LF - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
IPT013N08NM5LF
N-Channel Power MOSFET IPT013N08NM5LF
OptiMOS™ 5 Single N-Channel Linear FET 80V, 1.3mΩ, 330A in TOLL package IPT013N08NM5LF is Infineon’s best-in-class OptiMOS™ 5 linear FET 80V in a TO-Leadless (TOLL) package, offering the industry’s lowest on-state resistance RDS(on) and wide safe operating area (SOA) at 25˚C. The OptiMOS™ linear FET is a revolutionary approach that solves the trade-off between on-state resistance and linear mode capability. Combined with the TOLL package, IPT013N08NM5LF is targeted for high in-rush current, harsh applications, such as hot-swap, e-fuse, and protection applications commonly found in telecom and battery management systems (BMS). Summary of Features Wide safe operating area (SOA) Low RDS(on) High max. pulse current and continuous pulse current Available in TO-Leadless (TOLL) package Benefits Rugged linear mode operation Low conduction losses Higher in-rush current enabled for faster start-up and shorter down time Compatible footprint for drop-in replacement Potential Applications Telecom - Hot-Swap Control Server - Hot-Swap Control Battery management (BMS) – Battery Protection Applications 48 V intermediate bus converter (IBC) 48 V to 12 V DC-DC converter Active suspension control DIN rail power supplies Energy Storage Systems Designers who used this product also designed with XDPP1100-Q024 | Digital Power Controllers TDA22590 | Integrated Smart Power Stages 1EDN7550U | Gate driver ICs IRS4427S | Gate driver ICs IR3823AMTRPBF | Integrated POL Voltage Regulators XDPE132G5H-G000 | Digital Multiphase Controllers XDPP1100-Q024 | Digital Power Controllers TDA22590 | Integrated Smart Power Stages 1EDN7550U | Gate driver ICs IRS4427S | Gate driver ICs IR3823AMTRPBF | Integrated POL Voltage Regulators XDPE132G5H-G000 | Digital Multiphase Controllers XDPP1100-Q024 | Digital Power Controllers TDA22590 | Integrated Smart Power Stages 1 2

OptiMOS™ 5 Single N-Channel Linear FET 80V, 1.3mΩ, 330A in TOLL package

IPT013N08NM5LF is Infineon’s best-in-class OptiMOS™ 5 linear FET 80V in a TO-Leadless (TOLL) package, offering the industry’s lowest on-state resistance RDS(on) and wide safe operating area (SOA) at 25˚C. The OptiMOS™ linear FET is a revolutionary approach that solves the trade-off between on-state resistance and linear mode capability. Combined with the TOLL package, IPT013N08NM5LF is targeted for high in-rush current, harsh applications, such as hot-swap, e-fuse, and protection applications commonly found in telecom and battery management systems (BMS).


Summary of Features

  • Wide safe operating area (SOA)
  • Low RDS(on)
  • High max. pulse current and continuous pulse current
  • Available in TO-Leadless (TOLL) package

Benefits

  • Rugged linear mode operation
  • Low conduction losses
  • Higher in-rush current enabled for faster start-up and shorter down time
  • Compatible footprint for drop-in replacement

Potential Applications

  • Telecom - Hot-Swap Control
  • Server - Hot-Swap Control
  • Battery management (BMS) – Battery Protection

Applications

  • 48 V intermediate bus converter (IBC)
  • 48 V to 12 V DC-DC converter
  • Active suspension control
  • DIN rail power supplies
  • Energy Storage Systems

Designers who used this product also designed with


  • XDPP1100-Q024 |
    Digital Power Controllers
  • TDA22590 |
    Integrated Smart Power Stages
  • 1EDN7550U |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
  • IR3823AMTRPBF |
    Integrated POL Voltage Regulators
  • XDPE132G5H-G000 |
    Digital Multiphase Controllers
  • XDPP1100-Q024 |
    Digital Power Controllers
  • TDA22590 |
    Integrated Smart Power Stages
  • 1EDN7550U |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
  • IR3823AMTRPBF |
    Integrated POL Voltage Regulators
  • XDPE132G5H-G000 |
    Digital Multiphase Controllers
  • XDPP1100-Q024 |
    Digital Power Controllers
  • TDA22590 |
    Integrated Smart Power Stages

1
2

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 80V MOSFET Transistor
278-IPT013N08NM5LF
N-Channel 80V MOSFET Transistor 278-IPT013N08NM5LF
SINGLE N-CHANNEL LINEAR FET 80V Product overview: IPT013N08NM5LF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT013N08NM5LF can be used for catalog matching and distributor lookup.

SINGLE N-CHANNEL LINEAR FET 80V Product overview: IPT013N08NM5LF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPT013N08NM5LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1339952-IPT013N08NM5LF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1339952-IPT013N08NM5LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1339952-IPT013N08NM5LF
Win Source Part Number: 1339952-IPT013N08NM5 LF Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Series: OptiMOS™ 5 Package: Tape & Reel Standard Package: 2,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Power Dissipation (Max): 3.1W (Ta) , 278W (Tc) Mounting Type: Surface Mount Package / Case: 8-PowerSFN Supplier Device Package: PG-HSOF-8 Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Base Product Number: IPT013N Drive Voltage (Max Rds On, Min Rds On): 10V Current - Continuous Drain (Id) @ 25°C: 35A (Ta) , 333A (Tc) Rds On (Max) @ Id, Vgs: 1.3mOhm @ 150A, 10V Vgs(th) (Max) @ Id: 4.1V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 158 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 820 pF @ 40 V

Win Source Part Number: 1339952-IPT013N08NM5LF
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: OptiMOS™ 5
Package: Tape & Reel
Standard Package: 2,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Power Dissipation (Max): 3.1W (Ta) , 278W (Tc)
Mounting Type: Surface Mount
Package / Case: 8-PowerSFN
Supplier Device Package: PG-HSOF-8
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Base Product Number: IPT013N
Drive Voltage (Max Rds On, Min Rds On): 10V
Current - Continuous Drain (Id) @ 25°C: 35A (Ta) , 333A (Tc)
Rds On (Max) @ Id, Vgs: 1.3mOhm @ 150A, 10V
Vgs(th) (Max) @ Id: 4.1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 158 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 820 pF @ 40 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPT013N08NM5LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPT013N08NM5LF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPT013N08NM5LF
SINGLE N-CHANNEL LINEAR FET 80V

SINGLE N-CHANNEL LINEAR FET 80V

Supplier's Site

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number IPT013N08NM5LF 278-IPT013N08NM5LF 1339952-IPT013N08NM5LF IPT013N08NM5LF
Product Name N-Channel Power MOSFET N-Channel 80V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N N-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.0013 ohms
QG 158 nC
Unlock Full Specs
to access all available technical data