Infineon Technologies AG Single FETs, MOSFETs IPD60R210CFD7ATMA1

Description
N-Channel 600V 12A (Tc) 64W (Tc) Surface Mount DPAK (TO-252)
Request a Quote Datasheet
Description
N-Channel 600V 12A (Tc) 64W (Tc) Surface Mount DPAK (TO-252)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 448-IPD60R210CFD7ATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD60R210CFD7ATMA1DKR-ND
Single FETs, MOSFETs 448-IPD60R210CFD7ATMA1DKR-ND
N-Channel 600V 12A (Tc) 64W (Tc) Surface Mount DPAK (TO-252)

N-Channel 600V 12A (Tc) 64W (Tc) Surface Mount DPAK (TO-252)

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD60R210CFD7ATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD60R210CFD7ATMA1CT-ND
Single FETs, MOSFETs 448-IPD60R210CFD7ATMA1CT-ND
N-Channel 600V 12A (Tc) 64W (Tc) Surface Mount DPAK (TO-252)

N-Channel 600V 12A (Tc) 64W (Tc) Surface Mount DPAK (TO-252)

Buy Now Datasheet
Single FETs, MOSFETs - 448-IPD60R210CFD7ATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IPD60R210CFD7ATMA1TR-ND
Single FETs, MOSFETs 448-IPD60R210CFD7ATMA1TR-ND
N-Channel 600V 12A (Tc) 64W (Tc) Surface Mount DPAK (TO-252)

N-Channel 600V 12A (Tc) 64W (Tc) Surface Mount DPAK (TO-252)

Buy Now Datasheet
 - IPD60R210CFD7ATMA1 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor, 12A I(D), 600V, 0.21ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252

Power Field-Effect Transistor, 12A I(D), 600V, 0.21ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-252

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPD60R210CFD7ATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPD60R210CFD7ATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPD60R210CFD7ATMA1
MOSFET N CH

MOSFET N CH

Supplier's Site
MOSFET LOW POWER_NEW

MOSFET LOW POWER_NEW

Buy Now Datasheet
Single FETs, MOSFETs - IPD60R210CFD7ATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IPD60R210CFD7ATMA1
Single FETs, MOSFETs IPD60R210CFD7ATMA1
MOSFET N CH

MOSFET N CH

Supplier's Site Datasheet
Mosfet, 600V, 12A, 150Deg C, 64W; Transistor Polarity Infineon - 71AC0383 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 600V, 12A, 150Deg C, 64W; Transistor Polarity Infineon
71AC0383
Mosfet, 600V, 12A, 150Deg C, 64W; Transistor Polarity Infineon 71AC0383
MOSFET, 600V, 12A, 150DEG C, 64W; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.171ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, 600V, 12A, 150DEG C, 64W; Transistor Polarity:N Channel; Continuous Drain Current Id:12A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.171ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Power MOSFET RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 448-IPD60R210CFD7ATMA1DKR-ND IPD60R210CFD7ATMA1 IPD60R210CFD7ATMA1 IPD60R210CFD7ATMA1 IPD60R210CFD7ATMA1 71AC0383
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, 600V, 12A, 150Deg C, 64W; Transistor Polarity Infineon
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 PG-TO252-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3
rDS(on) 0.2100 ohms 0.1710 ohms
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data