Manufacturer: Infineon Technologies
Win Source Part Number: 746252-IPP04CN10NGXK
Series: *
Family Name: IPP04CN10N
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): AOT292L; STP110N10F7; STP165N10F4;
Introduction Date: August 29, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
MV POWER MOS Product overview: IPP04CN10NGXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP04CN10NGXKSA1
MOSFET N-Ch 100V 100A TO220-3
MV POWER MOS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 448-IPP04CN10NGXKSA1-ND | 746252-IPP04CN10NGXKSA1 | 278-IPP04CN10NGXKSA1 | IPP04CN10NGXKSA1 | IPP04CN10NGXKSA1 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP04CN10NGXKSA1 | MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| Package Type | TO-220; TO-220-3 | SOT3 | Tube | 13800 pF @ 50 V | |
| MOSFET Operating Mode | Enhancement |