Infineon Technologies AG N-Channel Power MOSFET IPP110N20N3 G

Description
Infineon's 200 V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48 V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor drives. Summary of Features Industry’s lowest RDS(on) Lowest Qg and Qgd World’s lowest FOM RoHS compliant − halogen free MSL 1 rated Benefits Highest efficiency Highest power density Lowest board space consumption Minimal device paralleling required System cost improvement Enviromentally friendly Easy-to-design-in products Potential Applications Synchronous rectification for AC-DC SMPS Motor control for 48 V – 110 V systems Isolated DC-DC converters Lighting for 110 V AC networks HID lamps Class D audio amplifiers Uninterruptable power supplies (UPS) LED lighting power supply Applications DIN rail power supplies Power optimizer solutions Uninterruptible power supplies (UPS) Wired Communication Wireless Communication Designers who used this product also designed with IPB60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH10G65C6 | CoolSiC™ Schottky Diodes IPB60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH10G65C6 | CoolSiC™ Schottky Diodes IPB60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH10G65C6 | CoolSiC™ Schottky Diodes
Request a Quote
Description
Infineon's 200 V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48 V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor drives. Summary of Features Industry’s lowest RDS(on) Lowest Qg and Qgd World’s lowest FOM RoHS compliant − halogen free MSL 1 rated Benefits Highest efficiency Highest power density Lowest board space consumption Minimal device paralleling required System cost improvement Enviromentally friendly Easy-to-design-in products Potential Applications Synchronous rectification for AC-DC SMPS Motor control for 48 V – 110 V systems Isolated DC-DC converters Lighting for 110 V AC networks HID lamps Class D audio amplifiers Uninterruptable power supplies (UPS) LED lighting power supply Applications DIN rail power supplies Power optimizer solutions Uninterruptible power supplies (UPS) Wired Communication Wireless Communication Designers who used this product also designed with IPB60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH10G65C6 | CoolSiC™ Schottky Diodes IPB60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH10G65C6 | CoolSiC™ Schottky Diodes IPB60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH10G65C6 | CoolSiC™ Schottky Diodes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPP110N20N3 G is an N-channel MOSFET designed for high-frequency switching and synchronous rectification in power conversion applications. It is packaged in a PG-TO220-3 case and rated for a maximum drain-source voltage of 200 V, continuous drain current of 88 A at 25°C (63 A at 100°C), and a peak pulsed drain current of 352 A. The maximum on-resistance is 10.7 mΩ at 10 V gate voltage and 88 A drain current, with a gate-source voltage rating of ±20 V. The device operates at junction temperatures up to 175 °C and has a thermal resistance from junction to case of 0.5 K/W. It is RoHS compliant, halogen-free per IEC 61249-2-21, and qualified according to JEDEC standards. The device features a low figure of merit (gate charge times on-resistance) for high efficiency in compact designs.

Datasheet Summary
Powered by GS/AI

The IPP110N20N3 G is an N-channel MOSFET designed for high-frequency switching and synchronous rectification in power conversion applications. It is packaged in a PG-TO220-3 case and rated for a maximum drain-source voltage of 200 V, continuous drain current of 88 A at 25°C (63 A at 100°C), and a peak pulsed drain current of 352 A. The maximum on-resistance is 10.7 mΩ at 10 V gate voltage and 88 A drain current, with a gate-source voltage rating of ±20 V. The device operates at junction temperatures up to 175 °C and has a thermal resistance from junction to case of 0.5 K/W. It is RoHS compliant, halogen-free per IEC 61249-2-21, and qualified according to JEDEC standards. The device features a low figure of merit (gate charge times on-resistance) for high efficiency in compact designs.

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - IPP110N20N3 G - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
IPP110N20N3 G
N-Channel Power MOSFET IPP110N20N3 G
Infineon's 200 V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48 V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor drives. Summary of Features Industry’s lowest RDS(on) Lowest Qg and Qgd World’s lowest FOM RoHS compliant − halogen free MSL 1 rated Benefits Highest efficiency Highest power density Lowest board space consumption Minimal device paralleling required System cost improvement Enviromentally friendly Easy-to-design-in products Potential Applications Synchronous rectification for AC-DC SMPS Motor control for 48 V – 110 V systems Isolated DC-DC converters Lighting for 110 V AC networks HID lamps Class D audio amplifiers Uninterruptable power supplies (UPS) LED lighting power supply Applications DIN rail power supplies Power optimizer solutions Uninterruptible power supplies (UPS) Wired Communication Wireless Communication Designers who used this product also designed with IPB60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH10G65C6 | CoolSiC™ Schottky Diodes IPB60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH10G65C6 | CoolSiC™ Schottky Diodes IPB60R060P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IDH10G65C6 | CoolSiC™ Schottky Diodes

Infineon's 200 V OptiMOS™ products are performance leading benchmark technologies, perfectly suited for synchronous rectification in 48 V systems, DC-DC converters, uninterruptable power supplies (UPS) and inverters for DC motor drives.


Summary of Features

  • Industry’s lowest RDS(on)
  • Lowest Qg and Qgd
  • World’s lowest FOM RoHS compliant − halogen free MSL 1 rated

Benefits

  • Highest efficiency
  • Highest power density
  • Lowest board space consumption
  • Minimal device paralleling required
  • System cost improvement
  • Enviromentally friendly
  • Easy-to-design-in products

Potential Applications

  • Synchronous rectification for AC-DC SMPS
  • Motor control for 48 V – 110 V systems
  • Isolated DC-DC converters
  • Lighting for 110 V AC networks
  • HID lamps
  • Class D audio amplifiers
  • Uninterruptable power supplies (UPS)
  • LED lighting power supply

Applications

  • DIN rail power supplies
  • Power optimizer solutions
  • Uninterruptible power supplies (UPS)
  • Wired Communication
  • Wireless Communication

Designers who used this product also designed with


  • IPB60R060P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IDH10G65C6 |
    CoolSiC™ Schottky Diodes
  • IPB60R060P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IDH10G65C6 |
    CoolSiC™ Schottky Diodes
  • IPB60R060P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IDH10G65C6 |
    CoolSiC™ Schottky Diodes
Supplier's Site Datasheet
Singapore, Singapore
200V 88A TO220 MOSFET Transistor
2088-IPP110N20N3 G
200V 88A TO220 MOSFET Transistor 2088-IPP110N20N3 G
MOSFETs N-Ch 200V 88A TO220-3 OptiMOS 3 Product overview: IPP110N20N3 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 88A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 88A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP110N20N3 G can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 200V 88A TO220-3 OptiMOS 3 Product overview: IPP110N20N3 G from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 88A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 88A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP110N20N3 G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP110N20N3 G - 776906-IPP110N20N3 G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP110N20N3 G
776906-IPP110N20N3 G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP110N20N3 G 776906-IPP110N20N3 G
Manufacturer: Infineon Technologies Win Source Part Number: 776906-IPP110N20N3 G Series: OptiMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 88A (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: PG-TO-220-3 Channel Type Type: N Drain Source Voltage: 200V Vgs(th) (Maximum) @ Id: 4V @ 270μA Gate Charge (Qg) (Maximum) @ Vgs: 87nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 7100pF @ 100V Vgs (Maximum): ±20V Power Dissipation (Maximum): 300W (Tc) Rds On (Maximum) @ Id, Vgs: 11 mOhm @ 88A, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776906-IPP110N20N3 G
Series: OptiMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 88A (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: PG-TO-220-3
Channel Type Type: N
Drain Source Voltage: 200V
Vgs(th) (Maximum) @ Id: 4V @ 270μA
Gate Charge (Qg) (Maximum) @ Vgs: 87nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 7100pF @ 100V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 11 mOhm @ 88A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 7528381P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7528381P
MOSFETs 7528381P
MOSFET N-Channel 200V 88A OptiMOS3 TO220

MOSFET N-Channel 200V 88A OptiMOS3 TO220

Supplier's Site
MOSFETs - 7528381 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7528381
MOSFETs 7528381
MOSFET N-Channel 200V 88A OptiMOS3 TO220

MOSFET N-Channel 200V 88A OptiMOS3 TO220

Supplier's Site
MOSFETs - 9114899 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9114899
MOSFETs 9114899
MOSFET N-Channel 200V 88A OptiMOS3 TO220

MOSFET N-Channel 200V 88A OptiMOS3 TO220

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IPP110N20N3 G
Triode/MOS Tube/Transistor >> MOSFETs IPP110N20N3 G
200V 88A 300W 11mΩ@10V,88A 4V@270uA N Channel TO-220 MOSFETs ROHS

200V 88A 300W 11mΩ@10V,88A 4V@270uA N Channel TO-220 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 200V 88A TO220-3 OptiMOS 3

MOSFET N-Ch 200V 88A TO220-3 OptiMOS 3

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPP110N20N3 G 2088-IPP110N20N3 G 776906-IPP110N20N3 G 7528381P 7528381 IPP110N20N3 G IPP110N20N3 G
Product Name N-Channel Power MOSFET 200V 88A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP110N20N3 G MOSFETs MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET
Polarity N-Channel; N N-Channel N-Channel N-Channel N-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.0110 ohms 0.0110 ohms
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; PG-TO220-3 Tube TO-220; SOT3 TO-220; TO-220 TO-220; To-220 TO-220
Unlock Full Specs
to access all available technical data