Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPD60R600P7

Description
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class R onxA and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency. Summary of Features Efficiency 600V P7 enables excellent FOM R DS(on)xE oss andR DS(on)xQ G Ease-of-use ESD ruggedness of ≥ 2kV (HBM class 2) Integrated gate resistor R G Rugged body diode Wide portfolio in through hole and surface mount packages Both standard grade and industrial grade parts are available Benefits Efficiency Excellent FOMs R DS(on)xQ G/R DS(on)xE oss enable higher efficiency Ease-of-use Ease-of-use in manufacturing environments by stopping ESD failures occurring Integrated R G reduces MOSFET oscillation sensitivity MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC Excellent ruggedness during hard commutation of the body diode seen in LLC topology Suitable for a wide variety of end applications and output powers Parts available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Designers who used this product also designed with 1EDI20I12MF | Gate driver ICs 1EDN8511B | Gate driver ICs 2EDB8259Y | Gate driver ICs IRS4427S | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1EDN8511B | Gate driver ICs 2EDB8259Y | Gate driver ICs IRS4427S | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1EDN8511B | Gate driver ICs 1 2
Request a Quote
Description
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class R onxA and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency. Summary of Features Efficiency 600V P7 enables excellent FOM R DS(on)xE oss andR DS(on)xQ G Ease-of-use ESD ruggedness of ≥ 2kV (HBM class 2) Integrated gate resistor R G Rugged body diode Wide portfolio in through hole and surface mount packages Both standard grade and industrial grade parts are available Benefits Efficiency Excellent FOMs R DS(on)xQ G/R DS(on)xE oss enable higher efficiency Ease-of-use Ease-of-use in manufacturing environments by stopping ESD failures occurring Integrated R G reduces MOSFET oscillation sensitivity MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC Excellent ruggedness during hard commutation of the body diode seen in LLC topology Suitable for a wide variety of end applications and output powers Parts available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Designers who used this product also designed with 1EDI20I12MF | Gate driver ICs 1EDN8511B | Gate driver ICs 2EDB8259Y | Gate driver ICs IRS4427S | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1EDN8511B | Gate driver ICs 2EDB8259Y | Gate driver ICs IRS4427S | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1EDN8511B | Gate driver ICs 1 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPD60R600P7 is a 600V superjunction MOSFET designed for high-efficiency switching applications such as PFC, LLC, and PWM stages. It is packaged in a PG-TO252-3 (DPAK) case with dimensions of 6.35 to 6.73 mm in width, 5.97 to 6.22 mm in length, and 9.40 to 10.48 mm in height. The device features a maximum on-state resistance of 600 mΩ, a pulsed drain current of 16 A, and an ESD rating exceeding 2 kV (HBM). It demonstrates low switching and conduction losses, low gate charge of 9 nC, and robust body diode commutation with a maximum di/dt of 900 A/µs. The MOSFET is fully qualified for industrial applications according to JEDEC standards and is rated for an operating junction temperature range of -55°C to 150°C.

Datasheet Summary
Powered by GS/AI

The IPD60R600P7 is a 600V superjunction MOSFET designed for high-efficiency switching applications such as PFC, LLC, and PWM stages. It is packaged in a PG-TO252-3 (DPAK) case with dimensions of 6.35 to 6.73 mm in width, 5.97 to 6.22 mm in length, and 9.40 to 10.48 mm in height. The device features a maximum on-state resistance of 600 mΩ, a pulsed drain current of 16 A, and an ESD rating exceeding 2 kV (HBM). It demonstrates low switching and conduction losses, low gate charge of 9 nC, and robust body diode commutation with a maximum di/dt of 900 A/µs. The MOSFET is fully qualified for industrial applications according to JEDEC standards and is rated for an operating junction temperature range of -55°C to 150°C.

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPD60R600P7 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPD60R600P7
500V-950V N-Channel Power MOSFET IPD60R600P7
Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class R onxA and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency. Summary of Features Efficiency 600V P7 enables excellent FOM R DS(on)xE oss andR DS(on)xQ G Ease-of-use ESD ruggedness of ≥ 2kV (HBM class 2) Integrated gate resistor R G Rugged body diode Wide portfolio in through hole and surface mount packages Both standard grade and industrial grade parts are available Benefits Efficiency Excellent FOMs R DS(on)xQ G/R DS(on)xE oss enable higher efficiency Ease-of-use Ease-of-use in manufacturing environments by stopping ESD failures occurring Integrated R G reduces MOSFET oscillation sensitivity MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC Excellent ruggedness during hard commutation of the body diode seen in LLC topology Suitable for a wide variety of end applications and output powers Parts available suitable for consumer and industrial applications Potential Applications TV power supply Industrial SMPS Server Telecom Lighting Designers who used this product also designed with 1EDI20I12MF | Gate driver ICs 1EDN8511B | Gate driver ICs 2EDB8259Y | Gate driver ICs IRS4427S | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1EDN8511B | Gate driver ICs 2EDB8259Y | Gate driver ICs IRS4427S | Gate driver ICs 2ED2184S06F | Gate driver ICs 2EDL23N06PJ | Gate driver ICs 1EDI20I12MF | Gate driver ICs 1EDN8511B | Gate driver ICs 1 2

Optimized superjunction MOSFETs merging high energy efficiency with ease-of-use

The 600V CoolMOS™ P7 superjunction (SJ) MOSFET is the successor to the 600V CoolMOS™ P6 series. It continues to balance the need for high efficiency against the ease-of-use in the design process. The best-in-class R onxA and the inherently low gate charge (Q G) of the CoolMOS™ 7th generation platform ensure its high efficiency.


Summary of Features

Efficiency

  • 600V P7 enables excellent FOM R DS(on)xE oss andR DS(on)xQ G

Ease-of-use

  • ESD ruggedness of ≥ 2kV (HBM class 2)
  • Integrated gate resistor R G
  • Rugged body diode
  • Wide portfolio in through hole and surface mount packages
  • Both standard grade and industrial grade parts are available

Benefits

Efficiency

  • Excellent FOMs R DS(on)xQ G/R DS(on)xE oss enable higher efficiency

Ease-of-use

  • Ease-of-use in manufacturing environments by stopping ESD failures occurring
  • Integrated R G reduces MOSFET oscillation sensitivity
  • MOSFET is suitable for both hard and resonant switching topologies such as PFC and LLC
  • Excellent ruggedness during hard commutation of the body diode seen in LLC topology
  • Suitable for a wide variety of end applications and output powers
  • Parts available suitable for consumer and industrial applications

Potential Applications

  • TV power supply
  • Industrial SMPS
  • Server
  • Telecom
  • Lighting

Designers who used this product also designed with


  • 1EDI20I12MF |
    Gate driver ICs
  • 1EDN8511B |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
  • 2ED2184S06F |
    Gate driver ICs
  • 2EDL23N06PJ |
    Gate driver ICs
  • 1EDI20I12MF |
    Gate driver ICs
  • 1EDN8511B |
    Gate driver ICs
  • 2EDB8259Y |
    Gate driver ICs
  • IRS4427S |
    Gate driver ICs
  • 2ED2184S06F |
    Gate driver ICs
  • 2EDL23N06PJ |
    Gate driver ICs
  • 1EDI20I12MF |
    Gate driver ICs
  • 1EDN8511B |
    Gate driver ICs

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number IPD60R600P7
Product Name 500V-950V N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.6000 ohms
QG 9 nC
Unlock Full Specs
to access all available technical data