Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP062NE7N3GXKSA1 IPP062NE7N3GXKSA1

Description
IPP062NE7 - 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet
Description
IPP062NE7 - 12V-300V N-Channel Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IPP062NE7N3GXKSA1 - Rochester Electronics
Newburyport, MA, United States
IPP062NE7 - 12V-300V N-Channel Power MOSFET

IPP062NE7 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP062NE7N3GXKSA1 - 1045962-IPP062NE7N3GXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP062NE7N3GXKSA1
1045962-IPP062NE7N3GXKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP062NE7N3GXKSA1 1045962-IPP062NE7N3GXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1045962-IPP062NE7N3G XKSA1 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 136W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 80A (Tc) Gate-Source Threshold Voltage: 3.8V @ 70μA Max Gate Charge: 55nC @ 10V Max Input Capacitance: 3840pF @ 37.5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6.2 mOhm @ 73A, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1045962-IPP062NE7N3GXKSA1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 80A (Tc)
Gate-Source Threshold Voltage: 3.8V @ 70μA
Max Gate Charge: 55nC @ 10V
Max Input Capacitance: 3840pF @ 37.5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6.2 mOhm @ 73A, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
75V 80A TO220 MOSFET Transistor
278-IPP062NE7N3GXKSA1
75V 80A TO220 MOSFET Transistor 278-IPP062NE7N3GXKSA1
MOSFET N-CH 75V 80A TO220-3 Product overview: IPP062NE7N3GXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP062NE7N3GXKSA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 80A TO220-3 Product overview: IPP062NE7N3GXKSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 80A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 80A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IPP062NE7N3GXKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IPP062NE7N3GXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPP062NE7N3GXKSA1-ND
Single FETs, MOSFETs IPP062NE7N3GXKSA1-ND
N-Channel 75V 80A (Tc) 136W (Tc) Through Hole PG-TO220-3

N-Channel 75V 80A (Tc) 136W (Tc) Through Hole PG-TO220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPP062NE7N3GXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPP062NE7N3GXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPP062NE7N3GXKSA1
MOSFET N-CH 75V 80A TO220-3

MOSFET N-CH 75V 80A TO220-3

Supplier's Site
MOSFET N-CH 75V 80A TO220-3 - 376-IPP062NE7N3GXKSA1 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 75V 80A TO220-3
376-IPP062NE7N3GXKSA1
MOSFET N-CH 75V 80A TO220-3 376-IPP062NE7N3GXKSA1
MOSFET N-CH 75V 80A TO220-3

MOSFET N-CH 75V 80A TO220-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPP062NE7N3GXKSA1 1045962-IPP062NE7N3GXKSA1 278-IPP062NE7N3GXKSA1 IPP062NE7N3GXKSA1-ND IPP062NE7N3GXKSA1 376-IPP062NE7N3GXKSA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP062NE7N3GXKSA1 75V 80A TO220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 75V 80A TO220-3
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; PG-TO-220-3 Tube TO-220; TO-220-3 TO-220; TO-220-3
Packing Method Tube; Tube Rail; Tube; Tube/Rail Tube Tube; Tube Tube; Tube
V(BR)DSS 75 volts 75 volts
PD 136000 milliwatts 136000 milliwatts 136000 milliwatts
Unlock Full Specs
to access all available technical data