Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI072N10N3GXKSA1 IPI072N10N3GXKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776875-IPI072N10N3GX KSA1 Series: OptiMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Family Name: IPI072N10N3GXKSA1 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: PG-TO262-3 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 3.5V @ 90μA Gate Charge (Qg) (Maximum) @ Vgs: 68nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4910pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 150W (Tc) Rds On (Maximum) @ Id, Vgs: 7.2 mOhm @ 80A, 10V Alternative Parts (Cross-Reference): 2SK3479-S-A; 2SK3479-S-AZ; 2SK3479-S; SUV85N10-10; Introduction Date: October 21, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776875-IPI072N10N3GX KSA1 Series: OptiMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Family Name: IPI072N10N3GXKSA1 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: PG-TO262-3 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 3.5V @ 90μA Gate Charge (Qg) (Maximum) @ Vgs: 68nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4910pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 150W (Tc) Rds On (Maximum) @ Id, Vgs: 7.2 mOhm @ 80A, 10V Alternative Parts (Cross-Reference): 2SK3479-S-A; 2SK3479-S-AZ; 2SK3479-S; SUV85N10-10; Introduction Date: October 21, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI072N10N3GXKSA1 - 776875-IPI072N10N3GXKSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI072N10N3GXKSA1
776875-IPI072N10N3GXKSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI072N10N3GXKSA1 776875-IPI072N10N3GXKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 776875-IPI072N10N3GX KSA1 Series: OptiMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 80A (Tc) Family Name: IPI072N10N3GXKSA1 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Package: PG-TO262-3 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 3.5V @ 90μA Gate Charge (Qg) (Maximum) @ Vgs: 68nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 4910pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 150W (Tc) Rds On (Maximum) @ Id, Vgs: 7.2 mOhm @ 80A, 10V Alternative Parts (Cross-Reference): 2SK3479-S-A; 2SK3479-S-AZ; 2SK3479-S; SUV85N10-10; Introduction Date: October 21, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776875-IPI072N10N3GXKSA1
Series: OptiMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 80A (Tc)
Family Name: IPI072N10N3GXKSA1
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Package: PG-TO262-3
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 3.5V @ 90μA
Gate Charge (Qg) (Maximum) @ Vgs: 68nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 4910pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 150W (Tc)
Rds On (Maximum) @ Id, Vgs: 7.2 mOhm @ 80A, 10V
Alternative Parts (Cross-Reference): 2SK3479-S-A; 2SK3479-S-AZ; 2SK3479-S; SUV85N10-10;
Introduction Date: October 21, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - IPI072N10N3GXKSA1 - Rochester Electronics
Newburyport, MA, United States
IPI072N10 - 12V-300V N-Channel Power MOSFET

IPI072N10 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
Single FETs, MOSFETs - IPI072N10N3GXKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IPI072N10N3GXKSA1-ND
Single FETs, MOSFETs IPI072N10N3GXKSA1-ND
N-Channel 100V 80A (Tc) 150W (Tc) Through Hole PG-TO262-3

N-Channel 100V 80A (Tc) 150W (Tc) Through Hole PG-TO262-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IPI072N10N3GXKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IPI072N10N3GXKSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IPI072N10N3GXKSA1
MOSFET N-CH 100V 80A TO262-3

MOSFET N-CH 100V 80A TO262-3

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors
Product Number 776875-IPI072N10N3GXKSA1 IPI072N10N3GXKSA1 IPI072N10N3GXKSA1-ND IPI072N10N3GXKSA1
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPI072N10N3GXKSA1 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 150000 milliwatts
Unlock Full Specs
to access all available technical data