The IPL65R115CFD7 is a 650 V CoolMOS™ CFD7 superjunction MOSFET designed for resonant switching topologies such as LLC and phase-shift full-bridge converters. It is packaged in a PG-VSON-4 (ThinPAK 8x8) format and features a maximum drain-source breakdown voltage of 650 V, a continuous drain current of 24 A at 25°C case temperature, and a typical on-state resistance of 115 mΩ at 25°C. The device exhibits a gate charge of 41 nC, a fast body diode with a maximum recovery current di/dt of 1300 A/µs, and is fully qualified to JEDEC standards for industrial applications. It operates with a junction temperature range of -40°C to 150°C and has a thermal resistance from junction to case of 0.87 °C/W. The part meets reliability standards for high power density and enhanced efficiency in industrial SMPS, server, telecom, EV charging, and solar applications.
The 650V CoolMOS™ CFD7 superjunction MOSFET with integrated fast body diode is the perfect choice for resonant high power topologies
Infineon’s 650V CoolMOS™ CFD7 superjunction MOSFET IPL65R115CFD7 in a ThinPAK 8x8 package is ideally suited for resonant topologies in industrial applications, such as server, telecom, solar, and EV-charging stations, in which it enables significant efficiency improvements compared to competition. As a successor to the CFD2 SJ MOSFET family, it comes with reduced gate charge, improved turn-off behavior, and reduced reverse recovery charge enabling highest efficiency and power density as well as additional 50V breakdown voltage.
Summary of Features
Benefits
Potential Applications
Designers who used this product also designed with
1
2
3
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPL65R115CFD7 |
| Product Name | 500V-950V N-Channel Power MOSFET |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.1150 ohms |
| QG | 41 nC |