Infineon Technologies AG 500V-950V N-Channel Power MOSFET IPP60R190E6

Description
CoolMOS™ E6 combines Infineon's experience as the leading superjunction MOSFET supplier with best-in-class innovation. The offered devices provide all benefits of a fast switching SJ MOSFET while not sacrificing ease-of-use. Extremely low switching and conduction losses make switching applications even more efficient, compact, lighter and cooler. 600V CoolMOS™ E6 is replacement for 600V CoolMOS™ C3 650V CoolMOS™ E6 is replacement for 650V CoolMOS™ C3 Summary of Features Easy control of switching behavior Very high commutation ruggedness Extremely low losses due to very low Figure of Merit (R DS(ON)*Q g) and E oss) Easy to use Better light load efficiency compared to C3 Outstanding reliability with proven CoolMOS™ quality combined with high body diode ruggedness Better price performance in comparison to previous CoolMOS™ generations More efficient, more compact, lighter and cooler Benefits Improved power density Improved reliability General purpose part can be used in both soft and hard switching topologies Better light load effciency Improved effciency in hard switching applications Improved ease-of-use Reduces possible ringing due to pcb layout and package parasitic effects Potential Applications Consumer Adapter eMobility PFC stages for server & telecom SMPS PC power Solar Lighting
Request a Quote
Description
CoolMOS™ E6 combines Infineon's experience as the leading superjunction MOSFET supplier with best-in-class innovation. The offered devices provide all benefits of a fast switching SJ MOSFET while not sacrificing ease-of-use. Extremely low switching and conduction losses make switching applications even more efficient, compact, lighter and cooler. 600V CoolMOS™ E6 is replacement for 600V CoolMOS™ C3 650V CoolMOS™ E6 is replacement for 650V CoolMOS™ C3 Summary of Features Easy control of switching behavior Very high commutation ruggedness Extremely low losses due to very low Figure of Merit (R DS(ON)*Q g) and E oss) Easy to use Better light load efficiency compared to C3 Outstanding reliability with proven CoolMOS™ quality combined with high body diode ruggedness Better price performance in comparison to previous CoolMOS™ generations More efficient, more compact, lighter and cooler Benefits Improved power density Improved reliability General purpose part can be used in both soft and hard switching topologies Better light load effciency Improved effciency in hard switching applications Improved ease-of-use Reduces possible ringing due to pcb layout and package parasitic effects Potential Applications Consumer Adapter eMobility PFC stages for server & telecom SMPS PC power Solar Lighting
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IPP60R190E6 is a 600V N-channel CoolMOS™ E6 power MOSFET designed for high-efficiency switching applications such as SMPS, adapters, and PFC stages. It is packaged in an TO-220 fullPAK with a mounting footprint of 10.57 mm × 9.65 mm. The device has a maximum on-resistance of 190 mΩ at 25°C, a continuous drain current of 14.8 A at 25°C, and a pulsed drain current of 45 A. It features extremely low switching and conduction losses due to a low figure of merit (RDS(ON) × Qg) and low output energy (Eoss). The gate-source voltage is rated ±30 V, and the device is qualified for industrial-grade applications according to IEC 60747-10. The maximum junction temperature is 150°C.

Datasheet Summary
Powered by GS/AI

The IPP60R190E6 is a 600V N-channel CoolMOS™ E6 power MOSFET designed for high-efficiency switching applications such as SMPS, adapters, and PFC stages. It is packaged in an TO-220 fullPAK with a mounting footprint of 10.57 mm × 9.65 mm. The device has a maximum on-resistance of 190 mΩ at 25°C, a continuous drain current of 14.8 A at 25°C, and a pulsed drain current of 45 A. It features extremely low switching and conduction losses due to a low figure of merit (RDS(ON) × Qg) and low output energy (Eoss). The gate-source voltage is rated ±30 V, and the device is qualified for industrial-grade applications according to IEC 60747-10. The maximum junction temperature is 150°C.

Suppliers

Company
Product
Description
Supplier Links
500V-950V N-Channel Power MOSFET - IPP60R190E6 - Infineon Technologies AG
Neubiberg, Germany
500V-950V N-Channel Power MOSFET
IPP60R190E6
500V-950V N-Channel Power MOSFET IPP60R190E6
CoolMOS™ E6 combines Infineon's experience as the leading superjunction MOSFET supplier with best-in-class innovation. The offered devices provide all benefits of a fast switching SJ MOSFET while not sacrificing ease-of-use. Extremely low switching and conduction losses make switching applications even more efficient, compact, lighter and cooler. 600V CoolMOS™ E6 is replacement for 600V CoolMOS™ C3 650V CoolMOS™ E6 is replacement for 650V CoolMOS™ C3 Summary of Features Easy control of switching behavior Very high commutation ruggedness Extremely low losses due to very low Figure of Merit (R DS(ON)*Q g) and E oss) Easy to use Better light load efficiency compared to C3 Outstanding reliability with proven CoolMOS™ quality combined with high body diode ruggedness Better price performance in comparison to previous CoolMOS™ generations More efficient, more compact, lighter and cooler Benefits Improved power density Improved reliability General purpose part can be used in both soft and hard switching topologies Better light load effciency Improved effciency in hard switching applications Improved ease-of-use Reduces possible ringing due to pcb layout and package parasitic effects Potential Applications Consumer Adapter eMobility PFC stages for server & telecom SMPS PC power Solar Lighting

CoolMOS™ E6 combines Infineon's experience as the leading superjunction MOSFET supplier with best-in-class innovation. The offered devices provide all benefits of a fast switching SJ MOSFET while not sacrificing ease-of-use. Extremely low switching and conduction losses make switching applications even more efficient, compact, lighter and cooler.

  • 600V CoolMOS™ E6 is replacement for 600V CoolMOS™ C3
  • 650V CoolMOS™ E6 is replacement for 650V CoolMOS™ C3

Summary of Features

  • Easy control of switching behavior
  • Very high commutation ruggedness
  • Extremely low losses due to very low Figure of Merit (R DS(ON)*Q g) and E oss)
  • Easy to use
  • Better light load efficiency compared to C3
  • Outstanding reliability with proven CoolMOS™ quality combined with high body diode ruggedness
  • Better price performance in comparison to previous CoolMOS™ generations
  • More efficient, more compact, lighter and cooler

Benefits

  • Improved power density
  • Improved reliability
  • General purpose part can be used in both soft and hard switching topologies
  • Better light load effciency
  • Improved effciency in hard switching applications
  • Improved ease-of-use
  • Reduces possible ringing due to pcb layout and package parasitic effects

Potential Applications

  • Consumer
  • Adapter
  • eMobility
  • PFC stages for server & telecom
  • SMPS
  • PC power
  • Solar
  • Lighting
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R190E6 - 089619-IPP60R190E6 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R190E6
089619-IPP60R190E6
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R190E6 089619-IPP60R190E6
Manufacturer: Infineon Technologies Win Source Part Number: 089619-IPP60R190E6 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 151W (Tc) Family Name: IPP60R190E6 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 20.2A (Tc) Gate-Source Threshold Voltage: 3.5V @ 630μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1400pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 190 mOhm @ 9.5A, 10V Alternative Parts (Cross-Reference): STP28NM60ND; STP23NM60ND; STP25NM60ND; STP24NM65N; Introduction Date: May 03, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 089619-IPP60R190E6
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 151W (Tc)
Family Name: IPP60R190E6
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20.2A (Tc)
Gate-Source Threshold Voltage: 3.5V @ 630μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1400pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 190 mOhm @ 9.5A, 10V
Alternative Parts (Cross-Reference): STP28NM60ND; STP23NM60ND; STP25NM60ND; STP24NM65N;
Introduction Date: May 03, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
650V 20.2A TO220 MOSFET Transistor
2088-IPP60R190E6
650V 20.2A TO220 MOSFET Transistor 2088-IPP60R190E6
MOSFETs N-Ch 650V 20.2A TO220-3 CoolMOS E6 Product overview: IPP60R190E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20.2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20.2A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP60R190E6 can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 650V 20.2A TO220-3 CoolMOS E6 Product overview: IPP60R190E6 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 20.2A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 20.2A, TO220, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IPP60R190E6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 650V 20.2A TO220-3 CoolMOS E6

MOSFET N-Ch 650V 20.2A TO220-3 CoolMOS E6

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IPP60R190E6 089619-IPP60R190E6 2088-IPP60R190E6 IPP60R190E6
Product Name 500V-950V N-Channel Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - IPP60R190E6 650V 20.2A TO220 MOSFET Transistor MOSFET
Polarity N-Channel; N N-Channel; N-Channel N-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.1900 ohms
QG 63 nC
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data