N-Channel 700V 6A (Tc) 63W (Tc) Surface Mount PG-TO252-3-313
MOSFET N-CH 700V 6A TO252-3-313
MOSFET N-CH 700V 6A TO252-3-313
IPD65R660CFD - 650V CoolMOS CFD2 Power Transistor
MOSFET 650V CoolMOS CFD2 is Infineon's second generation of market leading high voltage CoolMOS MOSFETs with integrated fast body diode. The CFD2 devices are the successor of 600V CFD with improved energy efficiency. The softer commutation behavior and ther
MOSFET N-CH 700V 6A TO252-3-313
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 448-IPD65R660CFDATMA2TR-ND | IPD65R660CFDATMA2 | IPD65R660CFDATMA2 | IPD65R660CFDATMA2 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel |