The IPF019N12NM6 is an N-channel power MOSFET designed for high-frequency switching applications, featuring a D²-PAK-7 package with a 1.9 mΩ maximum on-resistance and a continuous drain current of 254 A at 25°C. It operates at a maximum junction temperature of 175°C and is rated for 120 V drain-source voltage. The device supports a single-pulse avalanche energy of 1406 mJ and exhibits a low reverse recovery charge of 336 nC at 1000 A/µs. It is RoHS compliant, halogen-free per IEC 61249-2-21, and classified as MSL 1 per J-STD-020. Fully qualified per JEDEC for industrial applications.
Fully optimized best-in-class performance at 120 V
This is a normal level 120 V MOSFET in D²PAK-7 pin package with 1.9 mOhm on-resistance. IPF019N12NM6 is part of Infineon’s OptiMOS™ 6 power MOSFET family.
Summary of Features
Compared to OptiMOS™ 3, the technology features:
Compared to the next best alternative, the technology features:
Benefits
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | IPF019N12NM6 |
| Product Name | Power - MOSFET (Si/SiC) - N-Channel Power MOSFET - IPF019N12NM6 |
| Polarity | N-Channel; N |
| Transistor Technology / Material | Si/SiC |
| rDS(on) | 0.0019 ohms |