VAST STOCK CO., LIMITED Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 30 40 50 60
Product Name Notes
Bipolar Transistors - BJT -30, -.1
Bipolar Transistors - BJT -50, -.1
Bipolar Transistors - BJT -50V, .-1A
Bipolar Transistors - BJT -80V, -.1A
Bipolar Transistors - BJT 1.5A 100V PNP
Bipolar Transistors - BJT 100mA -45
Bipolar Transistors - BJT 100mA 30V Dual Complementary
Bipolar Transistors - BJT 100mA 30V Dual NPN
Bipolar Transistors - BJT 100mA 30V Dual PNP
Bipolar Transistors - BJT 100mA 30V NPN
Bipolar Transistors - BJT 100mA 30V PNP
Bipolar Transistors - BJT 100mA 40V
Bipolar Transistors - BJT 100mA 45V
Bipolar Transistors - BJT 100mA 50V Dual Complementary
Bipolar Transistors - BJT 100mA 50V Dual NPN
Bipolar Transistors - BJT 100mA 50V Dual PNP
Bipolar Transistors - BJT 100mA 50V NPN
Bipolar Transistors - BJT 100mA 50V PNP
Bipolar Transistors - BJT 100mA 50V
Bipolar Transistors - BJT 100mA 65V PNP
Bipolar Transistors - BJT 100mA 65V
Bipolar Transistors - BJT 100mA 80V Dual Complementary
Bipolar Transistors - BJT 100mA 80V Dual NPN
Bipolar Transistors - BJT 100mA 80V Dual PNP
Bipolar Transistors - BJT 100mA 80V NPN
Bipolar Transistors - BJT 100mA 80V PNP
Bipolar Transistors - BJT 100mA45V Dual NPN
Bipolar Transistors - BJT 1500W 20V 5% UNI TRANSZORB-TVS
Bipolar Transistors - BJT 1A 100V NPN
Bipolar Transistors - BJT 1A 20V NPN
Bipolar Transistors - BJT 1A 20V PNP
Bipolar Transistors - BJT 250mW -45V
Bipolar Transistors - BJT 250mW 45V
Bipolar Transistors - BJT 30V, .1A
Bipolar Transistors - BJT 45 V, 500 mA NPN general-purpose transistors
Bipolar Transistors - BJT 45V 100 mA NPN/NPN general-purpose
Bipolar Transistors - BJT 45V 100 mA PNP/PNP general-purpose
Bipolar Transistors - BJT 45V 100mA DUAL
Bipolar Transistors - BJT 45V 100mA PNP SILCON
Bipolar Transistors - BJT 45V 150mW
Bipolar Transistors - BJT 45V Matched Pair PNP Bvceo -45V -100mA
Bipolar Transistors - BJT 45V Matched Pair PNP SS Trans -100mA
Bipolar Transistors - BJT 45V NPN SM Trans 435mW 100mA
Bipolar Transistors - BJT 45V PNP SM Trans 435mW -100mA
Bipolar Transistors - BJT 500mA 30V NPN
Bipolar Transistors - BJT 50V PNP 45Vceo 5.0Vebo 100mA 350mW
Bipolar Transistors - BJT 65 V, 100 mA PNP/PNP gen purpose trans
Bipolar Transistors - BJT 65V, 100mA
Bipolar Transistors - BJT 6V, 10uA
Bipolar Transistors - BJT 80 V, 1 A NPN md power transistors
Bipolar Transistors - BJT 80Vcbo 65Vceo 5.0Vebo 100mA
Bipolar Transistors - BJT AF TRANS GP BJT NPN 25V 0.5A
Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.1A
Bipolar Transistors - BJT AF TRANS GP BJT NPN 45V 0.5
Bipolar Transistors - BJT AF TRANS GP BJT PNP 45V 0.1A
Bipolar Transistors - BJT AF TRANSISTOR
Bipolar Transistors - BJT AF TRANSISTORS
Bipolar Transistors - BJT BC817RA/SOT1268 DFN1412-6
Bipolar Transistors - BJT BC817RAPN/SOT1268 DFN1412-6
Bipolar Transistors - BJT BC846A/SN/SOT23/TO-2 36AB
Bipolar Transistors - BJT BC846B/SN/SOT23/TO-2 36AB
Bipolar Transistors - BJT BC846S/SC-88/REEL 11" Q3/T4 *S
Bipolar Transistors - BJT BC846S/SC-88/REEL 13" Q1/T1 *S
Bipolar Transistors - BJT BC847A/SN/SOT23/TO-2 36AB
Bipolar Transistors - BJT BC847AQA/DFN1010D-3/ REEL 7" Q2
Bipolar Transistors - BJT BC847B/SN/SOT23/TO-2 36AB
Bipolar Transistors - BJT BC847BQA/DFN1010D-3/ REEL 7" Q2
Bipolar Transistors - BJT BC847C/SN/SOT23/TO-2 36AB
Bipolar Transistors - BJT BC847CQA/DFN1010D-3/ REEL 7" Q2
Bipolar Transistors - BJT BC847RA/SOT1268 DFN1412-6
Bipolar Transistors - BJT BC856BM/XQFN3/REEL 7" Q1/T1 *S
Bipolar Transistors - BJT BC856BMB/XQFN3/REEL 7" Q1/T1 *
Bipolar Transistors - BJT BC857AQA/DFN1010D-3/ REEL 7" Q2
Bipolar Transistors - BJT BC857CQA/DFN1010D-3/ REEL 7" Q2
Bipolar Transistors - BJT BC857RA/SOT1268 DFN1412-6
Bipolar Transistors - BJT BCM53DS SC-74
Bipolar Transistors - BJT BCM56DS SC-74
Bipolar Transistors - BJT BCM847QAS DFN1010B-6
Bipolar Transistors - BJT BCM856BS/SC-88/REEL 13" Q1/T1
Bipolar Transistors - BJT BCM856BS/SC-88/REEL 7" Q3/T4 *
Bipolar Transistors - BJT BCM857QAS DFN1010B-6
Bipolar Transistors - BJT BCP51T_SER - 45 V, 1 A PNP medium power transistors
Bipolar Transistors - BJT BCP52T_SER - 60 V, 1 A PNP medium power transistors
Bipolar Transistors - BJT BCP53-10H/SOT223/SC
Bipolar Transistors - BJT BCP53-16T/SC-73/REEL 13" Q1/T1
Bipolar Transistors - BJT BCP53-16T/SC-73/REEL 7" Q1/T1
Bipolar Transistors - BJT BCP53H/SOT223/SC-73
Bipolar Transistors - BJT BCP53T/SC-73/REEL 7" Q1/T1 *ST
Bipolar Transistors - BJT BCP54T_SER - 45 V, 1 A NPN medium power transistors
Bipolar Transistors - BJT BCP55T_SER - 60 V, 1 A NPN medium power transistors
Bipolar Transistors - BJT BCP56-10T/SC-73/REEL 7" Q1/T1
Bipolar Transistors - BJT BCP56-16T/SC-73/REEL 13" Q1/T1
Bipolar Transistors - BJT BCP56-16T/SC-73/REEL 7" Q1/T1
Bipolar Transistors - BJT BCP56/SC-73/REEL 13" Q1/T1 *ST
Bipolar Transistors - BJT BCP56T/SC-73/REEL 7" Q1/T1 *ST
Bipolar Transistors - BJT BCP68/SC-73/REEL 13" Q1/T1 *ST
Bipolar Transistors - BJT BCP69-16/SC-73/REEL 13" Q1/T1
Bipolar Transistors - BJT Bipolar Discretes AEC-Q101
Bipolar Transistors - BJT BIPOLAR TRANSISTOR NPN SOT-23
Bipolar Transistors - BJT BIPOLAR TRANSISTOR NPN SOT-323
Bipolar Transistors - BJT BIPOLAR TRANSISTOR PNP SOT-23
Bipolar Transistors - BJT BIPOLAR TRANSISTOR PNP SOT-323
Bipolar Transistors - BJT BL Bipolar Discretes
Bipolar Transistors - BJT Ep Trans NPN,0.1A,30V
Bipolar Transistors - BJT Ep Trans NPN,0.1A,65V
Bipolar Transistors - BJT Ep Trans PNP,0.1A,45V
Bipolar Transistors - BJT Gen Pur Trans NPN,0.1A,45V
Bipolar Transistors - BJT General Purpose Tran X1-DFN1006-3,10K
Bipolar Transistors - BJT General Purpose Transistor
Bipolar Transistors - BJT NPN 0.8A 45V Gen Pur
Bipolar Transistors - BJT NPN 30 V 100 mA
Bipolar Transistors - BJT NPN 30V 0.1A
Bipolar Transistors - BJT NPN 30V 1MA
Bipolar Transistors - BJT NPN 45 V 100 mA
Bipolar Transistors - BJT NPN 45.0 V 100 mA
Bipolar Transistors - BJT NPN 45V 1MA
Bipolar Transistors - BJT NPN 65V 0.1A
Bipolar Transistors - BJT NPN 80Vcbo 65Vceo 5.0Vebo 200mA
Bipolar Transistors - BJT NPN BIPOLAR
Bipolar Transistors - BJT NPN Medium Power
Bipolar Transistors - BJT NPN Medium Voltage
Bipolar Transistors - BJT NPN Plastic-Encapsulate Biploar Transistors,SOT-883 package
Bipolar Transistors - BJT NPN SilicnAF TRNSTRS
Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR ARRAY
Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR ARRAYS
Bipolar Transistors - BJT NPN Silicon AF TRANSISTOR
Bipolar Transistors - BJT NPN SM SS Trans 50Vcbo 45Vceo 200mA
Bipolar Transistors - BJT NPN Small SIG -50V -45V VCEO 6.0V VEBO
Bipolar Transistors - BJT NPN Small SIG -80V -65V VCEO -5.0 VEBO
Bipolar Transistors - BJT NPN Small SIG 30V 30V VCEO 5.0V VEBO
Bipolar Transistors - BJT NPN SOT-23 0.1A 200 to 450hFE 45V
Bipolar Transistors - BJT NPN SS Trans 435mW 45Vceo 0.435W 125mV
Bipolar Transistors - BJT NPN,Transistors,SOT- 223 Package
Bipolar Transistors - BJT NPN/NPN Matched Double Transistor
Bipolar Transistors - BJT NPN/PNP Silicon AF TRANSISTOR ARRAYS
Bipolar Transistors - BJT PNP -30V -100mA
Bipolar Transistors - BJT PNP -50V -100mA
Bipolar Transistors - BJT PNP -65V -100mA
Bipolar Transistors - BJT PNP 0.1A 65V LN
Bipolar Transistors - BJT PNP 30V 1MA
Bipolar Transistors - BJT PNP 30Vebo 30Vceo 5.0Vebo 100mA 350mW
Bipolar Transistors - BJT PNP 45 V 100 mA
Bipolar Transistors - BJT PNP 45V 1MA
Bipolar Transistors - BJT PNP 50Vcbo 45Vceo 5.0Vebo 100mA 350mW
Bipolar Transistors - BJT PNP 50Vcbo Trans 45Vce 5.0Vebo 100mA
Bipolar Transistors - BJT PNP 80Vcbo 65Vceo 5.0Vebo 100mA 250mW
Bipolar Transistors - BJT PNP 80Vcbo 65Vceo 5.0Vebo 100mA 350mW
Bipolar Transistors - BJT PNP BIPOLAR
Bipolar Transistors - BJT PNP GEN PURPOSE
Bipolar Transistors - BJT PNP Medium Power
Bipolar Transistors - BJT PNP Plastic-Encapsulate Biploar Transistors,SOT-883 package
Bipolar Transistors - BJT PNP SIGNAL TRANSISTOR
Bipolar Transistors - BJT PNP Silicon AF TRANSISTOR
Bipolar Transistors - BJT PNP SiliconAF TRNSTR
Bipolar Transistors - BJT PNP SS Trans -100mA 45Vceo 0.435W 175mV
Bipolar Transistors - BJT PNP,Transistors,SOT- 223 Package
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 1K
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 4K
Bipolar Transistors - BJT Pwr Mid Perf Transistor
Bipolar Transistors - BJT SM SIGNAL TRANSISTOR
Bipolar Transistors - BJT SMALL SIGNAL TRANS
Bipolar Transistors - BJT SOT-223 NPN GP AMP
Bipolar Transistors - BJT SOT-223 PNP GP AMP
Bipolar Transistors - BJT SOT-23 NPN GP AMP
Bipolar Transistors - BJT SOT23 PNP 0.1A 65V L owNoise
Bipolar Transistors - BJT SS GP XSTR PNP 80V
Bipolar Transistors - BJT SS SC88 GP XSTR DUAL 45V
Bipolar Transistors - BJT SS SOT223 GP XSTR NP
Bipolar Transistors - BJT SS SOT563 GP XSTR NP
Bipolar Transistors - BJT Trans GP BJT PNP 30V 0.1A 3-Pin
Bipolar Transistors - BJT TRANSISTOR -80V -1A
Bipolar Transistors - BJT Transistor 200mW
Bipolar Transistors - BJT TRANSISTOR PNP -30V -0.1A HALOGEN-FREE
Bipolar Transistors - BJT TRANSISTOR PNP -45V -0.1A HALOGEN-FREE
Bipolar Transistors - BJT TRANSISTOR PNP -65V -0.1A HALOGEN-FREE
Bipolar Transistors - BJT TRANSISTOR PNP -65V -0.1A
Bipolar Transistors - BJT Transistor PNP
Bipolar Transistors - BJT
Bipolar Transistors - Pre-Biased AF DIGITAL TRANSISTOR
Bipolar Transistors - Pre-Biased AF TRANS DIGITAL BJT NPN 50V 100MA
Bipolar Transistors - Pre-Biased NPN Silicon Digital TRANSISTOR

<< Prev Next >>