onsemi Dual 65V 100mA 100MHz Bipolar Transistor BC856BDW1T3G

Description
Dual PNP BJT, 65V, 100mA, 100MHz, SOT-363 Product overview: BC856BDW1T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 65V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 65V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC856BDW1T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual PNP BJT, 65V, 100mA, 100MHz, SOT-363 Product overview: BC856BDW1T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 65V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 65V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC856BDW1T3G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 65V 100mA 100MHz Bipolar Transistor
277-BC856BDW1T3G
Dual 65V 100mA 100MHz Bipolar Transistor 277-BC856BDW1T3G
Dual PNP BJT, 65V, 100mA, 100MHz, SOT-363 Product overview: BC856BDW1T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 65V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 65V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC856BDW1T3G can be used for catalog matching and distributor lookup.

Dual PNP BJT, 65V, 100mA, 100MHz, SOT-363 Product overview: BC856BDW1T3G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 65V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 65V, 100mA, 100MHz, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BC856BDW1T3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistor Arrays - BC856BDW1T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC856BDW1T3GOSDKR-ND
Bipolar Transistor Arrays BC856BDW1T3GOSDKR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - BC856BDW1T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC856BDW1T3GOSTR-ND
Bipolar Transistor Arrays BC856BDW1T3GOSTR-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
Bipolar Transistor Arrays - BC856BDW1T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
BC856BDW1T3GOSCT-ND
Bipolar Transistor Arrays BC856BDW1T3GOSCT-ND
Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 380mW Surface Mount SC-88/SC70-6/SOT-363

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - BC856BDW1T3G - 1022485-BC856BDW1T3G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - BC856BDW1T3G
1022485-BC856BDW1T3G
TRANSISTORS - Transistors (BJT) - Arrays - BC856BDW1T3G 1022485-BC856BDW1T3G
Manufacturer: ON Semiconductor Win Source Part Number: 1022485-BC856BDW1T3G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 PNP (Dual) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-88/SC70-6/SOT-363 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 380mW Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1022485-BC856BDW1T3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 PNP (Dual)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-88/SC70-6/SOT-363
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 380mW
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC856BDW1T3G
Bipolar Transistors - BJT BC856BDW1T3G
Bipolar Transistors - BJT 100mA 80V Dual PNP

Bipolar Transistors - BJT 100mA 80V Dual PNP

Buy Now Datasheet
Bipolar Transistor, Pnp, -65V; Transistor Polarity Onsemi - 71J3401 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -65V; Transistor Polarity Onsemi
71J3401
Bipolar Transistor, Pnp, -65V; Transistor Polarity Onsemi 71J3401
BIPOLAR TRANSISTOR, PNP, -65V; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:380mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHzRoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -65V; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:380mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency:100MHzRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC856BDW1T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC856BDW1T3G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC856BDW1T3G
TRANS 2PNP 65V 0.1A SC88/SC70-6

TRANS 2PNP 65V 0.1A SC88/SC70-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 277-BC856BDW1T3G BC856BDW1T3GOSDKR-ND 1022485-BC856BDW1T3G BC856BDW1T3G 71J3401 BC856BDW1T3G
Product Name Dual 65V 100mA 100MHz Bipolar Transistor Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - BC856BDW1T3G Bipolar Transistors - BJT Bipolar Transistor, Pnp, -65V; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; 2 PNP (Dual) PNP
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts
VCBO -80 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data