onsemi 65V 100mA 100MHz Bipolar Transistor BC856BM3T5G

Description
PNP BJT Transistor, 65V VCEO, 100mA IC, 100MHz, SOT-723 Product overview: BC856BM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856BM3T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 65V VCEO, 100mA IC, 100MHz, SOT-723 Product overview: BC856BM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856BM3T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V 100mA 100MHz Bipolar Transistor
276-BC856BM3T5G
65V 100mA 100MHz Bipolar Transistor 276-BC856BM3T5G
PNP BJT Transistor, 65V VCEO, 100mA IC, 100MHz, SOT-723 Product overview: BC856BM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856BM3T5G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 65V VCEO, 100mA IC, 100MHz, SOT-723 Product overview: BC856BM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856BM3T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 8009651 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009651
Bipolar Transistors 8009651
onsemi BC856BM3T5G Transistor

onsemi BC856BM3T5G Transistor

Supplier's Site
Bipolar Transistors - 8009651P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8009651P
Bipolar Transistors 8009651P
onsemi BC856BM3T5G Transistor

onsemi BC856BM3T5G Transistor

Supplier's Site
Bipolar Transistors - 1632055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1632055
Bipolar Transistors 1632055
onsemi BC856BM3T5G Transistor

onsemi BC856BM3T5G Transistor

Supplier's Site
Single Bipolar Transistors - BC856BM3T5GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC856BM3T5GOSCT-ND
Single Bipolar Transistors BC856BM3T5GOSCT-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 265mW Surface Mount SOT-723

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 265mW Surface Mount SOT-723

Buy Now Datasheet
Single Bipolar Transistors - BC856BM3T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC856BM3T5GOSTR-ND
Single Bipolar Transistors BC856BM3T5GOSTR-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 265mW Surface Mount SOT-723

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 265mW Surface Mount SOT-723

Buy Now Datasheet
Single Bipolar Transistors - BC856BM3T5GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC856BM3T5GOSDKR-ND
Single Bipolar Transistors BC856BM3T5GOSDKR-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 265mW Surface Mount SOT-723

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 265mW Surface Mount SOT-723

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC856BM3T5G - 011145-BC856BM3T5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC856BM3T5G
011145-BC856BM3T5G
TRANSISTORS - Transistors (BJT) - Single - BC856BM3T5G 011145-BC856BM3T5G
Manufacturer: ON Semiconductor Win Source Part Number: 011145-BC856BM3T5G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-723 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 265mW Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 011145-BC856BM3T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-723
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 265mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - BC856BM3T5G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC856BM3T5G
Single Bipolar Transistors BC856BM3T5G
TRANS PNP 65V 0.1A SOT723

TRANS PNP 65V 0.1A SOT723

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC856BM3T5G
Bipolar Transistors - BJT BC856BM3T5G
Bipolar Transistors - BJT 100mA 65V PNP

Bipolar Transistors - BJT 100mA 65V PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC856BM3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC856BM3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC856BM3T5G
TRANS PNP 65V 0.1A SOT723

TRANS PNP 65V 0.1A SOT723

Supplier's Site
Bipolar Transistor, Pnp, -65V, Full Reel; Transistor Polarity Onsemi - 45J0602 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -65V, Full Reel; Transistor Polarity Onsemi
45J0602
Bipolar Transistor, Pnp, -65V, Full Reel; Transistor Polarity Onsemi 45J0602
BIPOLAR TRANSISTOR, PNP, -65V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:265mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -65V, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:265mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Pnp, -65V, Sot-723-3; Transistor Polarity Onsemi - 81Y5872 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -65V, Sot-723-3; Transistor Polarity Onsemi
81Y5872
Transistor, Bipol, Pnp, -65V, Sot-723-3; Transistor Polarity Onsemi 81Y5872
TRANSISTOR, BIPOL, PNP, -65V, SOT-723-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:265mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -65V, SOT-723-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:265mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-BC856BM3T5G 8009651 8009651P BC856BM3T5GOSCT-ND 011145-BC856BM3T5G BC856BM3T5G BC856BM3T5G BC856BM3T5G 45J0602 81Y5872
Product Name 65V 100mA 100MHz Bipolar Transistor Bipolar Transistors Bipolar Transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC856BM3T5G Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp, -65V, Full Reel; Transistor Polarity Onsemi Transistor, Bipol, Pnp, -65V, Sot-723-3; Transistor Polarity Onsemi
Polarity PNP PNP PNP PNP; PNP PNP; PNP PNP PNP
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 65 volts 65 volts 65 volts 65 volts
VCBO 80 volts
fT 100 MHz
Unlock Full Specs
to access all available technical data