DIODES Incorporated Single Bipolar Transistors BCP5310TA

Description
Bipolar (BJT) Transistor PNP 80V 1A 150MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 80V 1A 150MHz 2W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCP5310TATR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5310TATR-ND
Single Bipolar Transistors BCP5310TATR-ND
Bipolar (BJT) Transistor PNP 80V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 80V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - BCP5310TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5310TACT-ND
Single Bipolar Transistors BCP5310TACT-ND
Bipolar (BJT) Transistor PNP 80V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 80V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - BCP5310TADKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP5310TADKR-ND
Single Bipolar Transistors BCP5310TADKR-ND
Bipolar (BJT) Transistor PNP 80V 1A 150MHz 2W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 80V 1A 150MHz 2W Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
80V 1A Bipolar Transistor
276-BCP5310TA
80V 1A Bipolar Transistor 276-BCP5310TA
TRANS PNP 80V 1A SOT223-3 Product overview: BCP5310TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5310TA can be used for catalog matching and distributor lookup.

TRANS PNP 80V 1A SOT223-3 Product overview: BCP5310TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP5310TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCP5310TA - 011186-BCP5310TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP5310TA
011186-BCP5310TA
TRANSISTORS - Transistors (BJT) - Single - BCP5310TA 011186-BCP5310TA
Manufacturer: Diodes Incorporated Win Source Part Number: 011186-BCP5310TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 63 @ 150mA, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 011186-BCP5310TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Trans, Pnp, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 28AK6216 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc.
28AK6216
Trans, Pnp, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. 28AK6216
TRANS, PNP, 80V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, PNP, 80V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP5310TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP5310TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP5310TA
TRANS PNP 80V 1A SOT223-3

TRANS PNP 80V 1A SOT223-3

Supplier's Site
Single Bipolar Transistors - BCP5310TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP5310TA
Single Bipolar Transistors BCP5310TA
TRANS PNP 80V 1A SOT223-3

TRANS PNP 80V 1A SOT223-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP5310TA
Bipolar Transistors - BJT BCP5310TA
Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 1K

Bipolar Transistors - BJT Pwr Mid Perf Transistor SOT223 T&R 1K

Buy Now Datasheet
TRANS PNP 80V 1A SOT223 - 233-BCP5310TA - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 80V 1A SOT223
233-BCP5310TA
TRANS PNP 80V 1A SOT223 233-BCP5310TA
TRANS PNP 80V 1A SOT223

TRANS PNP 80V 1A SOT223

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BCP5310TATR-ND 276-BCP5310TA 011186-BCP5310TA 28AK6216 BCP5310TA BCP5310TA BCP5310TA 233-BCP5310TA
Product Name Single Bipolar Transistors 80V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCP5310TA Trans, Pnp, 80V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistors - BJT TRANS PNP 80V 1A SOT223
Polarity PNP PNP PNP; PNP PNP PNP; PNP PNP; PNP
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT3; SOT-223 TO-3 SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts 80 volts
Unlock Full Specs
to access all available technical data