onsemi Bipolar Transistors BCP69T1G

Description
PNP Transistor, BCP69T1G
Request a Quote Datasheet
Description
PNP Transistor, BCP69T1G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 463082 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
463082
Bipolar Transistors 463082
PNP Transistor, BCP69T1G

PNP Transistor, BCP69T1G

Supplier's Site
Bipolar Transistors - 463082P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
463082P
Bipolar Transistors 463082P
PNP Transistor, BCP69T1G

PNP Transistor, BCP69T1G

Supplier's Site
Bipolar Transistors - 1632358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1632358
Bipolar Transistors 1632358
PNP Transistor, BCP69T1G

PNP Transistor, BCP69T1G

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BCP69T1G - 011207-BCP69T1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP69T1G
011207-BCP69T1G
TRANSISTORS - Transistors (BJT) - Single - BCP69T1G 011207-BCP69T1G
Manufacturer: ON Semiconductor Win Source Part Number: 011207-BCP69T1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: PNP Family Name: BCP69 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 85 @ 500mA, 1V Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): BCP69-10; BCP 69-10 E6327; BCP 69-16 E6808; Introduction Date: November 13, 1996 ECCN: EAR99 Country of Origin: Malaysia, Morocco Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: ON Semiconductor
Win Source Part Number: 011207-BCP69T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: PNP
Family Name: BCP69
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 85 @ 500mA, 1V
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): BCP69-10; BCP 69-10 E6327; BCP 69-16 E6808;
Introduction Date: November 13, 1996
ECCN: EAR99
Country of Origin: Malaysia, Morocco
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Single Bipolar Transistors - BCP69T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP69T1GOSCT-ND
Single Bipolar Transistors BCP69T1GOSCT-ND
Bipolar (BJT) Transistor PNP 20V 1A 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 20V 1A 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BCP69T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP69T1GOSTR-ND
Single Bipolar Transistors BCP69T1GOSTR-ND
Bipolar (BJT) Transistor PNP 20V 1A 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 20V 1A 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Single Bipolar Transistors - BCP69T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCP69T1GOSDKR-ND
Single Bipolar Transistors BCP69T1GOSDKR-ND
Bipolar (BJT) Transistor PNP 20V 1A 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Bipolar (BJT) Transistor PNP 20V 1A 60MHz 1.5W Surface Mount SOT-223 (TO-261)

Buy Now Datasheet
Singapore, Singapore
20V 1A 1.5W Bipolar Transistor
276-BCP69T1G
20V 1A 1.5W Bipolar Transistor 276-BCP69T1G
PNP BJT 20V 1A 1.5W SOT-223 Transistor Product overview: BCP69T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, 1.5W. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, 1.5W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP69T1G can be used for catalog matching and distributor lookup.

PNP BJT 20V 1A 1.5W SOT-223 Transistor Product overview: BCP69T1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, 1.5W. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, 1.5W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP69T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BCP69T1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Junction Transistor

PNP Bipolar Junction Transistor

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BCP69T1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BCP69T1G
20V 1.5W 85@500mA,1V 1A PNP SOT-223-4 Bipolar Transistors - BJT ROHS

20V 1.5W 85@500mA,1V 1A PNP SOT-223-4 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCP69T1G
Bipolar Transistors - BJT BCP69T1G
Bipolar Transistors - BJT 1A 20V PNP

Bipolar Transistors - BJT 1A 20V PNP

Buy Now Datasheet
Single Bipolar Transistors - BCP69T1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP69T1G
Single Bipolar Transistors BCP69T1G
TRANS PNP 20V 1A SOT223

TRANS PNP 20V 1A SOT223

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP69T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP69T1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP69T1G
TRANS PNP 20V 1A SOT223

TRANS PNP 20V 1A SOT223

Supplier's Site
Bipolar Transistor, Pnp -20V Sot-223; Transistor Polarity Onsemi - 45J0568 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp -20V Sot-223; Transistor Polarity Onsemi
45J0568
Bipolar Transistor, Pnp -20V Sot-223; Transistor Polarity Onsemi 45J0568
BIPOLAR TRANSISTOR, PNP -20V SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP -20V SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage Max:20V; Continuous Collector Current:1A; Power Dissipation:1.5W; Transistor Mounting:Surface Mount; No. of Pins:4Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site
Transistor, Pnp, -20V, -1A, Sot-223-3; Transistor Polarity Onsemi - 94W7519 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -20V, -1A, Sot-223-3; Transistor Polarity Onsemi
94W7519
Transistor, Pnp, -20V, -1A, Sot-223-3; Transistor Polarity Onsemi 94W7519
TRANSISTOR, PNP, -20V, -1A, SOT-223-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-20V; Transition Frequency ft:60MHz; Power Dissipation Pd:1.5W; DC Collector Current:-1A; DC Current Gain hFE:50hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, -20V, -1A, SOT-223-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-20V; Transition Frequency ft:60MHz; Power Dissipation Pd:1.5W; DC Collector Current:-1A; DC Current Gain hFE:50hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Pnp, Sot-223; Transistor Polarity Onsemi - 58M4018 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, Sot-223; Transistor Polarity Onsemi
58M4018
Transistor, Pnp, Sot-223; Transistor Polarity Onsemi 58M4018
TRANSISTOR, PNP, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-20V; Transition Frequency ft:60MHz; Power Dissipation Pd:1.5W; DC Collector Current:-1A; DC Current Gain hFE:375hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-20V; Transition Frequency ft:60MHz; Power Dissipation Pd:1.5W; DC Collector Current:-1A; DC Current Gain hFE:375hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number 463082 463082P 011207-BCP69T1G BCP69T1GOSCT-ND 276-BCP69T1G BCP69T1G BCP69T1G BCP69T1G BCP69T1G BCP69T1G 45J0568 94W7519 58M4018
Product Name Bipolar Transistors Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCP69T1G Single Bipolar Transistors 20V 1A 1.5W Bipolar Transistor Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp -20V Sot-223; Transistor Polarity Onsemi Transistor, Pnp, -20V, -1A, Sot-223-3; Transistor Polarity Onsemi Transistor, Pnp, Sot-223; Transistor Polarity Onsemi
Polarity PNP PNP PNP; PNP PNP PNP PNP PNP PNP; PNP PNP PNP PNP
Package Type SOT223; Sot-223 SOT223; SOT-223 SOT3; SOT-223 TO-261-4, TO-261AA SOT223; SOT-223 (TO-261) 4 LEAD SOT223 SOT223; TO-261-4, TO-261AA TO-3; SOT223 TO-3; SOT223 TO-3; SOT223
Number of units in IC 1
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps 1000 milliamps
VCEO -20 volts 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data