Bipolar (BJT) Transistor PNP 30V 100mA 250MHz 350mW Surface Mount SST3
TRANS PNP 30V 0.1A SST3
Bipolar Transistors - BJT PNP 30V 1MA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC858BT116TR-ND | BC858BT116 | BC858BT116 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP |