DIODES Incorporated 30V 0.1A Bipolar Transistor BC858BW-7-F

Description
TRANS PNP 30V 0.1A SOT323 Product overview: BC858BW-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858BW-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 30V 0.1A SOT323 Product overview: BC858BW-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858BW-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.1A Bipolar Transistor
276-BC858BW-7-F
30V 0.1A Bipolar Transistor 276-BC858BW-7-F
TRANS PNP 30V 0.1A SOT323 Product overview: BC858BW-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858BW-7-F can be used for catalog matching and distributor lookup.

TRANS PNP 30V 0.1A SOT323 Product overview: BC858BW-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858BW-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 31-BC858BW-7-FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BC858BW-7-FCT-ND
Single Bipolar Transistors 31-BC858BW-7-FCT-ND
TRANS PNP 30V 0.1A SOT-323

TRANS PNP 30V 0.1A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 31-BC858BW-7-FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BC858BW-7-FTR-ND
Single Bipolar Transistors 31-BC858BW-7-FTR-ND
Bipolar (BJT) Transistor PNP 30V 100mA 200MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 30V 100mA 200MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 31-BC858BW-7-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-BC858BW-7-FDKR-ND
Single Bipolar Transistors 31-BC858BW-7-FDKR-ND
TRANS PNP 30V 0.1A SOT-323

TRANS PNP 30V 0.1A SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC858BW-7-F - 200497-BC858BW-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC858BW-7-F
200497-BC858BW-7-F
TRANSISTORS - Transistors (BJT) - Single - BC858BW-7-F 200497-BC858BW-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 200497-BC858BW-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 200497-BC858BW-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC858BW-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC858BW-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC858BW-7-F
TRANS PNP 30V 0.1A SOT323

TRANS PNP 30V 0.1A SOT323

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC858BW-7-F
Bipolar Transistors - BJT BC858BW-7-F
Bipolar Transistors - BJT PNP BIPOLAR

Bipolar Transistors - BJT PNP BIPOLAR

Buy Now Datasheet
Bipolar Transistors - BJT PNP BIPOLAR - 233-BC858BW-7-F - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - BJT PNP BIPOLAR
233-BC858BW-7-F
Bipolar Transistors - BJT PNP BIPOLAR 233-BC858BW-7-F
Bipolar Transistors - BJT PNP BIPOLAR

Bipolar Transistors - BJT PNP BIPOLAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC858BW-7-F 31-BC858BW-7-FCT-ND 200497-BC858BW-7-F BC858BW-7-F BC858BW-7-F 233-BC858BW-7-F
Product Name 30V 0.1A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC858BW-7-F Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Bipolar Transistors - BJT PNP BIPOLAR
Polarity PNP PNP PNP; PNP PNP; PNP
Package Type Tape & Reel (TR) SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data