Bipolar (BJT) Transistor PNP 45V 1A 100MHz 300mW Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 45V 1A 100MHz 300mW Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 45V 1A 100MHz 300mW Surface Mount SOT-223
TRANS PNP 45V 1A SOT223
Bipolar Transistors - BJT PNP,Transistors,SOT-
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 353-BCP51-16-TPDKR-ND | BCP51-16-TP | BCP51-16-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP |